EN
  • EN
  • DE

BAW56DW-R1-00001

Part No BAW56DW-R1-00001
Manufacturer Panjit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOT-363
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 744725-BAW56DW-R1-00001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAW56DW-R1-00001 CAD Model

Description

The BAW56DW-R1-00001 is a high-speed switching diode manufactured by Panjit. It consists of two series-connected diodes in a small SOT-363 (SC-70) surface mount package. These diodes are designed for applications requiring fast switching speeds and low forward voltage drop. The series configuration makes it suitable for applications where higher reverse voltage is needed.

Applications:

  • High-Speed Switching: Used in high-speed switching circuits such as clamping diodes, protection diodes, and signal rectification.
  • Data Line Protection: Employed for protecting data lines from voltage transients and electrostatic discharge (ESD).
  • Small Signal Diode Applications: Utilized in small signal circuits where fast switching and low forward voltage drop are important.
  • Voltage Clamping: Used for voltage clamping to protect sensitive components from overvoltage conditions.
  • Reverse Polarity Protection: Can be configured to provide reverse polarity protection for electronic circuits.

Features:

  • High-Speed Switching: Offers fast switching speeds for high-frequency applications.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Small SOT-363 Package: Compact surface mount package saves board space.
  • High Reverse Voltage: Series configuration provides higher reverse voltage capability.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directives for environmental safety.
  • Lead-Free Finish: Uses a lead-free finish to comply with environmental regulations.

Benefits:

  • Efficient Switching: Fast switching speeds and low forward voltage drop improve circuit efficiency.
  • Compact Design: Small package size saves valuable board space.
  • Reliable Performance: Robust design ensures reliable operation in various environments.
  • Ease of Use: Standard diode characteristics and readily available datasheets simplify design and implementation.
  • Environmentally Friendly: RoHS compliance ensures environmental safety.

The BAW56DW-R1-00001 is typically used in applications where fast switching speeds are essential for proper circuit operation. The low forward voltage drop minimizes power dissipation, improving the overall efficiency of the circuit. The small SOT-363 package allows for dense component placement on the PCB. The series diode configuration offers enhanced reverse voltage protection compared to single diode solutions. This diode is a suitable choice for protecting sensitive electronic components from voltage spikes and transients. Careful PCB layout and component selection are necessary for optimal performance in high-speed switching applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess