EN
  • EN
  • DE

BZT52-B3V3S_R1_00001

Part No BZT52-B3V3S_R1_00001
Manufacturer Panjit
Catalog Diodes - Zener - Single
Description SOD-323, ZENER  /  Zener Diode 3.3 V 200 mW ±2.12% Surface Mount SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Panjit International Inc.
Series BZT52-B2V4S
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 3.3 V
Tolerance ±2.12%
Power - Max 200 mW
Impedance (Max) (Zzt) 95 Ohms
Current - Reverse Leakage @ Vr 25 µA @ 1 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-90, SOD-323F
Supplier Device Package SOD-323
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0050
Other Names 3757-BZT52-B3V3S_R1_00001CT,3757-BZT52-B3V3S_R1_00001TR,3757-BZT52-B3V3S_R1_00001DKR
Standard Package 5,000
Win Source Part Number 1130995-BZT52-B3V3S_R1_00001
Ultra Librarian 3D Model Ultra Librarian BZT52-B3V3S_R1_00001 CAD Model

Description

The BZT52-B3V3S_R1_00001 is a Zener diode manufactured by Panjit. Zener diodes are semiconductor devices that allow current to flow in one direction, but also allow current to flow in the reverse direction when the voltage is above a certain value – the Zener voltage. This particular diode has a Zener voltage of 3.3V, making it suitable for voltage regulation and protection circuits.

Applications

  • Voltage regulation in electronic circuits.
  • Overvoltage protection for sensitive components.
  • Clipping and clamping signals.
  • Voltage referencing in power supplies.
  • Transient voltage suppression.

Features

  • Zener voltage of 3.3V.
  • Surface mount package (SOD-323).
  • Low leakage current.
  • High surge current capability.
  • Fast response time.

Benefits

  • Provides stable voltage regulation.
  • Protects circuits from overvoltage conditions.
  • Reduces noise and interference in electronic systems.
  • Enhances the reliability of electronic equipment.
  • Simplifies circuit design.

Additional Details

The BZT52-B3V3S_R1_00001 is typically used in low-power applications where precise voltage regulation is required. Its small surface mount package allows for efficient use of board space. The diode's low leakage current minimizes power consumption, while its high surge current capability protects against transient voltage spikes. This Zener diode is an essential component for ensuring the stable and reliable operation of various electronic devices. The SOD-323 package is designed for automated assembly, and careful soldering techniques are recommended to ensure proper connection and prevent damage to the device. It is compliant with industry standards for environmental protection, such as RoHS.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0430 $50.0950
2,835+ $0.0353 $100.0755
4,390+ $0.0342 $150.1380
6,045+ $0.0331 $200.0895
7,815+ $0.0320 $250.0800
10,455+ $0.0287 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,960 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess