The BZX84C27T/R is a Zener diode manufactured by Panjit. It is designed to provide voltage regulation in a variety of electronic circuits. The 'C' designation indicates that it is a Zener diode with a specific voltage tolerance. This diode is commonly used for overvoltage protection, voltage clamping, and voltage reference applications.
Applications
- Voltage regulation
- Overvoltage protection
- Voltage clamping
- Voltage reference circuits
- Transient voltage suppression
Features
- Zener voltage of 27V
- Small surface mount package (SOT-23)
- Tight voltage tolerance
- Low dynamic impedance
- High surge current capability
Benefits
- Precise voltage regulation due to tight voltage tolerance.
- Effective overvoltage protection for sensitive electronic components.
- Compact design suitable for high-density circuit boards.
- Stable performance under varying operating conditions.
- Reliable protection against voltage spikes and transients.
Additional Details
The BZX84C27T/R has a typical Zener voltage of 27V. The power dissipation is typically around 300mW. The operating temperature range is usually between -65°C to +150°C. The small SOT-23 package makes it suitable for automated assembly. The low dynamic impedance ensures stable voltage regulation under varying load conditions. It is commonly used in consumer electronics, industrial equipment, and automotive applications. The "T/R" suffix indicates that the component is supplied on tape and reel for automated pick-and-place assembly. The Zener diode provides a cost-effective and reliable solution for voltage regulation and protection in electronic circuits. The device is designed to operate within specified voltage and current limits to maintain stable performance and prevent damage to downstream components.