EN
  • EN
  • DE

BZX84C8V2-R1-00001

Part No BZX84C8V2-R1-00001
Manufacturer Panjit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOT-23
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 745010-BZX84C8V2-R1-00001
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX84C8V2-R1-00001 CAD Model

Description

The BZX84C8V2-R1-00001 is a Zener diode manufactured by Panjit. It is designed for voltage regulation and surge protection in various electronic circuits. This diode is commonly used in applications where a stable 8.2V voltage reference is required or for protecting sensitive components from voltage spikes.

Applications

  • Voltage stabilization: Maintains a consistent voltage level in circuits.
  • Overvoltage protection: Shields components from harmful voltage surges.
  • Clipping circuits: Limits voltage levels to protect sensitive devices.
  • Reference voltage generation: Provides a stable voltage reference point.
  • Transient voltage suppression (TVS): Absorbs energy from transient voltage events.

Features

  • 8.2V Zener voltage: Provides a stable voltage regulation at 8.2V.
  • Low reverse leakage current: Minimizes power loss and improves efficiency.
  • Surface Mount Device (SMD): Facilitates automated assembly and reduces board space.
  • Small SOT-23 package: Ideal for compact electronic designs.
  • High surge current capability: Robust design withstands transient surges.

Benefits

  • Enhanced circuit stability: Maintains consistent voltage levels for reliable operation.
  • Protection against voltage spikes: Prevents damage to sensitive components.
  • Compact design: Saves valuable board space in electronic devices.
  • Easy integration: Surface mount package simplifies assembly processes.
  • Improved reliability: Robust design ensures long-term performance.

Technical Specifications

The BZX84C8V2-R1-00001 features a Zener voltage (Vz) of 8.2V with a tolerance. The power dissipation is approximately 300mW. It is designed to operate within a temperature range of -55°C to +150°C. The diode is housed in a SOT-23 package and is RoHS compliant. The reverse leakage current is very low which contributes to its efficiency in low power applications. The dynamic resistance is also relatively low, ensuring stable voltage regulation over varying current levels.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess