EN
  • EN
  • DE

ER2GF_R1_00001

Part No ER2GF_R1_00001
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Description SURFACE MOUNT SUPER FAST RECOVER  /  Diode Standard 400 V 2A Surface Mount SMBF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Panjit International Inc.
Package Tape & Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 35 ns
Current - Reverse Leakage @ Vr 1 µA @ 400 V
Capacitance @ Vr, F 20pF @ 4V, 1MHz
Mounting SMD (SMT)
Package / Case DO-221AA, SMB Flat Leads
Supplier Device Package SMBF
Operating Temperature - Junction -55°C ~ 150°C
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Names 3757-ER2GF_R1_00001DKR,3757-ER2GF_R1_00001TR,3757-ER2GF_R1_00001CT
Standard Package 1,500
Win Source Part Number 1107949-ER2GF_R1_00001
Ultra Librarian 3D Model Ultra Librarian ER2GF_R1_00001 CAD Model

Description

The ER2GF_R1_00001 is a fast recovery rectifier diode manufactured by Panjit. It's designed for applications requiring efficient rectification and fast switching speeds, such as in power supplies, inverters, and other high-frequency circuits.

Applications

  • Switching Mode Power Supplies (SMPS)
  • Inverters
  • Freewheeling diodes in inductive loads
  • DC-DC converters
  • High-frequency rectification circuits

Features

  • Fast Recovery Time: Enables efficient switching and reduces power loss.
  • High Surge Current Capability: Withstands transient surge currents.
  • Low Forward Voltage Drop: Minimizes power dissipation.
  • High Reliability: Ensures stable performance over a long lifespan.
  • RoHS Compliant: Meets environmental standards.

Benefits

  • Improved Efficiency: Reduces power consumption in electronic circuits.
  • Enhanced Performance: Enables faster switching speeds and better overall performance.
  • Increased Reliability: Provides stable and dependable operation.
  • Protection against Surge Currents: Prevents damage to the diode and surrounding components.
  • Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.

The ER2GF_R1_00001 diode is designed for surface mount applications, making it easy to integrate into modern PCB designs. Its compact size allows for high-density mounting. It also features a robust construction that withstands demanding environmental conditions.

Specifications:

  • Repetitive Peak Reverse Voltage (Vrrm): (Check datasheet, typically in the range of 50V to 600V)
  • Average Forward Current (If(AV)): (Check datasheet, typically 2A)
  • Forward Voltage (Vf): (Check datasheet, e.g., 0.95V at a specified current)
  • Reverse Recovery Time (Trr): (Check datasheet, usually in the nanosecond range)
  • Package: (Check datasheet, commonly SMB or similar surface mount package)

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess