EN
  • EN
  • DE

GS1J_R2_00001

Part No GS1J_R2_00001
Manufacturer Panjit
Catalog Custom Parts (E - I)
Description Diode 1A 600V Sma
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1115751-GS1J_R2_00001
Categories Custom Parts
Manufacturer Panjit
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GS1J_R2_00001 CAD Model

Description

The Panjit GS1J_R2_00001 is a surface mount rectifier diode. It's designed to convert alternating current (AC) to direct current (DC) in various electronic circuits. Given the specific part number and 'Custom Parts' category, it may have unique specifications, so careful consideration of its datasheet is crucial.

Applications

  • Power supplies: Used in rectifier circuits to convert AC voltage to DC voltage for powering electronic devices.
  • Adapters: Implemented in AC/DC adapters to provide DC power to various appliances.
  • Battery chargers: Incorporated in battery charging circuits to rectify AC voltage for charging batteries.
  • LED lighting: Used in LED drivers to convert AC power to DC power for LEDs.
  • General rectification purposes: Suitable for general-purpose rectification in various electronic applications.

Features

  • Surface mount package: Designed for automated assembly on printed circuit boards.
  • High surge current capability: Withstands high surge currents without damage.
  • Low forward voltage drop: Minimizes power loss during conduction.
  • High reliability: Offers extended operational lifespan for reliable performance.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Efficient power conversion: Provides efficient conversion of AC voltage to DC voltage.
  • Space-saving design: Surface mount package allows for high-density PCB layouts.
  • Reliable performance: Ensures consistent and dependable performance in various applications.
  • Reduced power loss: Low forward voltage drop minimizes power dissipation.
  • Environmentally friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The GS1J_R2_00001 has specific voltage and current ratings which can be found in the datasheet. It’s constructed using semiconductor materials to provide rectification functionality. Polarity must be observed when installing the diode in a circuit; the cathode is typically marked on the device. Due to its nature as a custom part, it's essential to confirm the specific characteristics of this component with Panjit's documentation or the application's requirements. Different manufacturing lots may exhibit slight variations. Considerations for heat dissipation should also be taken, especially at higher currents.

You May Also Be Interested in

PCA ELECTRONICS INC.
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
Panjit
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1,500+ $0.0386 $57.9000
3,640+ $0.0318 $115.7520
5,640+ $0.0307 $173.1480
7,785+ $0.0297 $231.2145
10,045+ $0.0288 $289.2960
13,455+ $0.0258 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114,345 pieces
MOQ: 1500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess