EN
  • EN
  • DE

MB320

Part No MB320
Manufacturer Panjit
Description SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1215627-MB320
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MB320 CAD Model

Description

The MB320 is a surface mount bridge rectifier manufactured by Panjit. It is designed to convert alternating current (AC) to direct current (DC). It's commonly used in power supplies and adapter circuits to provide a stable DC voltage.

Applications

  • AC/DC power supplies
  • Adapters
  • Lighting applications
  • Household appliances
  • Industrial automation equipment

Features

  • High surge current capability
  • Ideal for automated placement
  • High temperature soldering guaranteed
  • Reliable construction
  • Compact size

Benefits

  • Withstands transient voltage spikes, preventing damage to the rectifier.
  • Facilitates efficient assembly on printed circuit boards.
  • Ensures robust solder joints under demanding conditions.
  • Provides long-term dependable operation.
  • Saves space on the circuit board.

Technical Specifications

Peak Repetitive Reverse Voltage (VRRM): 200V
Maximum RMS Voltage (VRMS): 140V
Maximum DC Blocking Voltage (VDC): 200V
Maximum Average Forward Rectified Current (IF(AV)): 3A
Peak Forward Surge Current (IFSM): 80A
Forward Voltage Drop (VF): 1.0V
Operating Temperature Range: -55°C to +150°C
Package: MBS

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess