The MMSZ5240B-R1-00001 is a surface-mount Zener diode manufactured by Panjit Semiconductor. It is designed to provide voltage regulation and transient protection in various electronic circuits. Zener diodes are widely used to maintain a stable voltage level and protect sensitive components from voltage spikes.
Applications:
- Voltage regulation
- Transient voltage suppression
- Overvoltage protection
- Clipping circuits
- Power supply circuits
Features:
- Zener voltage of 10V
- Surface-mount package (SOD-323)
- Low leakage current
- High surge current capability
- Lead-free finish
Benefits:
- Stable voltage regulation
- Protection against voltage transients
- Compact size for space-constrained applications
- Reliable performance in harsh environments
- Environmentally friendly component
Additional Details:
The MMSZ5240B-R1-00001 has a Zener voltage (VZ) of 10V with a tolerance of ±5%. It comes in a SOD-323 surface-mount package, allowing for easy integration into modern PCB designs. The low leakage current ensures minimal power loss in the circuit. The high surge current capability protects the device from transient voltage spikes. The operating temperature range is typically -55°C to +150°C. It has a power dissipation of typically 500mW. The datasheet provides detailed information on the diode's electrical characteristics, including the dynamic impedance and reverse current. The diode complies with RoHS standards.
When using the MMSZ5240B-R1-00001, it's important to select the appropriate series resistor to limit the current flowing through the diode and prevent overheating. The Zener diode should be placed as close as possible to the protected component to minimize the effects of inductance in the circuit. The diode's reverse current at different temperatures should be considered to ensure optimal performance. The MMSZ5240B-R1-00001 is a reliable and cost-effective solution for voltage regulation and transient protection. The diode is used in various devices that are sensitive to voltage spikes.