EN
  • EN
  • DE

MMSZ5243AS

Part No MMSZ5243AS
Manufacturer Panjit
Catalog Diodes - Zener - Single
Description SURFACE MOUNT SILICON ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1225549-MMSZ5243AS
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ5243AS CAD Model

Description

The MMSZ5243AS is a Zener diode manufactured by Panjit. It is a surface mount device housed in a SOD-323 package. This Zener diode is designed to provide voltage regulation and transient voltage suppression in electronic circuits. It offers a stable voltage reference and protects sensitive components from overvoltage conditions.

Applications

  • Voltage regulation
  • Overvoltage protection
  • Transient voltage suppression (TVS)
  • Voltage clamping
  • Voltage referencing

Features

  • Zener Voltage: 13V (Nominal)
  • Tolerance: ±5%
  • Power Dissipation: 500mW
  • Package: SOD-323
  • Surface Mount Device (SMD): Suitable for automated assembly processes
  • Lead-Free Finish/RoHS Compliant: Environmentally friendly and compliant with regulations

Benefits

  • Stable Voltage Regulation: Provides a consistent and reliable voltage reference for connected circuits.
  • Effective Overvoltage Protection: Safeguards sensitive components from damaging voltage spikes and surges.
  • Compact Size: The SOD-323 package enables space-saving designs on circuit boards.
  • Simplified Assembly: Surface mount technology reduces assembly complexity and costs.
  • Environmentally Compliant: RoHS compliance minimizes the environmental impact of the product.

Technical Specifications

  • Zener Voltage (VZ): 13V
  • Zener Test Current (IZT): 5mA
  • Reverse Leakage Current (IR): 0.2uA @ 10V
  • Power Dissipation (PD): 500mW
  • Operating and Storage Temperature Range: -65°C to +150°C
  • Package: SOD-323

The MMSZ5243AS Zener diode from Panjit provides a reliable solution for voltage regulation and overvoltage protection in various electronic applications. Its stable performance and compact size make it a popular choice for modern circuit designs.

You May Also Be Interested in

Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6410 $60.8950
220+ $0.5255 $115.6100
345+ $0.5094 $175.7430
470+ $0.4932 $231.8040
610+ $0.4770 $290.9700
815+ $0.4274 $348.3310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess