EN
  • EN
  • DE

P6SMB6.8A T/R

Part No P6SMB6.8A T/R
Manufacturer Panjit
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panjit
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833332-P6SMB6.8A T/R
Ultra Librarian 3D Model Ultra Librarian P6SMB6.8A T/R CAD Model

Description

The P6SMB6.8A T/R is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit. This device is designed to protect sensitive electronic circuits and equipment from voltage transients caused by events like electrostatic discharge (ESD), inductive switching, and lightning strikes. The 'A' suffix indicates a unidirectional TVS diode, and 'T/R' typically signifies tape and reel packaging for automated assembly.

Applications:

  • I/O Interfaces
  • Power Supplies
  • Signal Lines
  • Consumer Electronics
  • Industrial Equipment

Features:

  • Unidirectional TVS Diode: Provides protection against positive polarity transients.
  • Surface Mount Package: Designed for efficient automated assembly.
  • Low Clamping Voltage: Limits voltage overshoot during transient events to protect circuits.
  • High Surge Capability: Withstands high peak surge currents without degradation.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • Improved System Reliability: Prevents damage to electronic components from voltage transients.
  • Reduced Downtime: Minimizes equipment downtime due to surge-related failures.
  • Extended Product Life: Prolongs the operational life of electronic devices.
  • Simplified Circuit Design: Easy integration into various applications.
  • Enhanced Safety: Provides protection against voltage surges and ESD events.

Additional Details:

Key specifications for the P6SMB6.8A T/R include standoff voltage, breakdown voltage, clamping voltage, peak pulse power dissipation, and operating temperature range. Always refer to the Panjit datasheet for detailed electrical characteristics, thermal derating curves, and application guidelines to ensure correct usage and optimal performance in specific applications.

You May Also Be Interested in

FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1215 $50.4225
1,005+ $0.0997 $100.1985
1,555+ $0.0966 $150.2130
2,140+ $0.0935 $200.0900
2,770+ $0.0904 $250.4080
3,705+ $0.0810 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,810 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess