EN
  • EN
  • DE

PJDLC05T/R13

Part No PJDLC05T/R13
Manufacturer Panjit
Catalog OEM Parts (O - R)
Description ESD Suppressor TVS 15KV 3-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960362-PJDLC05T/R13
Categories OEM Parts(O-R)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PJDLC05T/R13 CAD Model

Description

The PJDLC05T/R13 is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), lightning, and other transient voltage events. This TVS diode offers fast response time and low clamping voltage, ensuring effective protection for downstream circuitry.

Applications:

  • Data Lines: Protecting data lines in communication interfaces such as USB, Ethernet, and HDMI.
  • Power Lines: Protecting power lines from voltage surges and transients.
  • Microcontrollers: Safeguarding microcontrollers from ESD and voltage spikes.
  • Sensors: Protecting sensitive sensors from damage due to voltage transients.
  • Automotive Electronics: Protecting electronic components in automotive applications from harsh transient conditions.

Features:

  • Low Clamping Voltage: Limits the voltage across protected components during a transient event.
  • Fast Response Time: Quickly responds to transient events, providing immediate protection.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Surface Mount Package: Suitable for automated assembly processes.
  • Lead-Free: Compliant with environmental regulations.
  • Halogen-Free: Further reduces environmental impact.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Effective Transient Protection: Protects sensitive electronic components from damage due to voltage transients.
  • Improved System Reliability: Enhances the reliability of electronic systems by preventing transient-induced failures.
  • Minimal Signal Distortion: Low capacitance minimizes signal distortion in high-speed data lines.
  • Simplified Design: Easy to integrate into existing designs.
  • Environmentally Friendly: Lead-free and halogen-free package options comply with environmental regulations.

Additional Details:

The PJDLC05T/R13 is designed to meet the stringent requirements of ESD protection standards. It offers a robust and reliable solution for protecting electronic circuits from voltage transients. The device is available in a standard surface mount package, making it easy to integrate into existing designs. The specific voltage and current ratings should be verified on the manufacturer's datasheet to ensure suitability for the target application. The "/R13" suffix typically indicates the packaging style (e.g., tape and reel) for automated assembly.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess