EN
  • EN
  • DE

PJESDA5V6-4GT/R7

Part No PJESDA5V6-4GT/R7
Manufacturer Panjit
Catalog OEM Parts (O - R)
Description ESD Suppressor TVS 5-Pin SOT-553 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085270-PJESDA5V6-4GT/R7
Categories OEM Parts(O-R)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PJESDA5V6-4GT/R7 CAD Model

Description

The PJESDA5V6-4GT/R7 is a Transient Voltage Suppressor (TVS) diode array from Panjit, designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This device is configured as a four-channel array, making it suitable for protecting multiple lines simultaneously. It offers a fast response time and low clamping voltage, ensuring effective protection against transient threats. The device is available in a SOT-23-6 package for compact surface mount assembly.

Applications:

  • USB ports
  • HDMI ports
  • Ethernet ports
  • Data lines
  • Keypads and buttons

Features:

  • Four-Channel Protection: Protects four lines simultaneously.
  • Low Clamping Voltage: Minimizes voltage stress on protected components.
  • Fast Response Time: Quickly clamps transient voltages.
  • Low Capacitance: Minimizes signal degradation.
  • ESD Protection: Exceeds IEC 61000-4-2 standards.
  • SOT-23-6 Package: Compact surface mount package.

Benefits:

  • Enhanced System Reliability: Protects against ESD and transient voltage events, increasing system uptime.
  • Reduced Component Failure: Prevents damage to sensitive electronic components.
  • Improved Signal Integrity: Low capacitance minimizes signal distortion.
  • Compact Design: SOT-23-6 package saves board space.
  • Simplified Design: Easy to implement in various applications.

Additional Details:

The PJESDA5V6-4GT/R7 TVS diode array provides robust protection against electrostatic discharge (ESD) and other transient voltage threats. Its low clamping voltage ensures that the voltage seen by the protected components remains within safe limits, preventing damage. The fast response time of the device allows it to quickly clamp transient voltages, minimizing the risk of damage. The low capacitance of the device ensures that it does not significantly degrade signal integrity, making it suitable for high-speed data lines.

This TVS diode array exceeds the IEC 61000-4-2 ESD immunity standard, providing a high level of protection. Its compact SOT-23-6 package makes it easy to integrate into various electronic devices. The device is RoHS compliant, meeting environmental standards for hazardous substances. Its robust design and high-performance characteristics make it an excellent choice for protecting sensitive electronic components in a wide range of applications.

You May Also Be Interested in

Yageo
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Rockwell
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2945 $58.9000
480+ $0.2414 $115.8720
740+ $0.2345 $173.5300
1,025+ $0.2264 $232.0600
1,320+ $0.2195 $289.7400
1,765+ $0.1964 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess