EN
  • EN
  • DE

PJSD05CFN2

Part No PJSD05CFN2
Manufacturer Panjit
Description BI-DIRECTIONAL TVS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1238488-PJSD05CFN2
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PJSD05CFN2 CAD Model

Description

The PJSD05CFN2 is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit. This device is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). It is commonly used in applications where circuit protection is essential to ensure the reliability and longevity of electronic devices.

Applications:

  • Consumer Electronics: Protection for smartphones, tablets, and other portable devices from ESD and voltage transients.
  • Industrial Equipment: Safeguarding sensitive control circuits and communication interfaces in industrial automation systems.
  • Automotive Electronics: Protection of automotive electronic control units (ECUs) and sensors from voltage surges and ESD.
  • Communication Systems: Protection for network interfaces and communication lines in routers, switches, and modems.
  • Medical Devices: Ensuring the reliability of critical medical equipment by protecting them from voltage transients.

Features:

  • Low Clamping Voltage: Provides effective protection by limiting the voltage across the protected circuit during transient events.
  • Fast Response Time: Quickly responds to transient events, ensuring timely protection for sensitive components.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Small Package Size: Available in compact packages, such as DFN-2, allowing for easy integration into space-constrained applications.
  • ESD Protection: Provides robust ESD protection, meeting industry standards such as IEC 61000-4-2.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits:

  • Enhanced Reliability: Protects sensitive electronic components from voltage surges and ESD, improving the overall reliability of the system.
  • Reduced Downtime: Prevents damage to electronic devices, reducing downtime and maintenance costs.
  • Improved System Performance: Ensures stable operation of electronic circuits by preventing voltage transients from disrupting their function.
  • Compact Design: Small package size allows for easy integration into space-constrained applications.
  • Cost-Effective Solution: Provides reliable protection at a low cost, making it an affordable solution for protecting electronic devices.

Additional Details:

The PJSD05CFN2 is typically placed in parallel with the circuit being protected. When a transient voltage exceeds the TVS diode's breakdown voltage, it conducts and clamps the voltage to a safe level, diverting the excess current away from the protected components. Detailed specifications, such as breakdown voltage, clamping voltage, and peak pulse current, can be found in the manufacturer's datasheet. The appropriate TVS diode should be selected based on the specific voltage and current requirements of the protected circuit. This part is commonly used on data lines and power inputs to protect against transient events.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2,945+ $0.0196 $57.7220
7,145+ $0.0162 $115.7490
11,540+ $0.0150 $173.1000
15,385+ $0.0150 $230.7750
19,235+ $0.0150 $288.5250
27,275+ $0.0127 $346.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 2945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess