EN
  • EN
  • DE

ATA5275-PGPI

Part No ATA5275-PGPI
Manufacturer Microchip Technology
Catalog RFID, RF Access, Monitoring ICs
Description IC TPMS 125KHZ 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features TPMS IC 125kHz - - 8V ~ 24V 20-VQFN Exposed Pad
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 20-VQFN Exposed Pad
Case / Package 20-QFN-EP (5x5)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATA5275PGPI, ATA5275-PGPICT, ATA5275-PGPITR, ATA5275-PGPIDKR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862234-ATA5275-PGPI
Ultra Librarian 3D Model Ultra Librarian ATA5275-PGPI CAD Model

Description

The ATA5275-PGPI is a sophisticated, multi-function automotive transponder from Microchip Technology, designed to cater to the ever-evolving needs of the modern automotive industry. This high-performance product is an integral part of vehicle immobilizer systems, offering enhanced security and communication features.

Key Features:

  • RF Transponder: The device operates at a frequency of 125 kHz, which is standard for automotive passive entry systems, ensuring compatibility with a wide range of vehicles.
  • Low-Power Consumption: It is optimized for low power consumption, making it ideal for battery-operated applications where energy efficiency is paramount.
  • High Sensitivity: The ATA5275-PGPI boasts high sensitivity, ensuring reliable performance and communication even in environments with potential signal interference.
  • Programmable EEPROM: It includes programmable EEPROM, allowing for customization and storage of unique identification data critical for security purposes.
  • Robust Design: The product is designed to withstand harsh automotive environments, featuring a wide operating temperature range and resistance to common automotive stress factors.

Applications:

The ATA5275-PGPI is particularly suited for use in vehicle immobilizer systems, keyless entry, and passive start systems. Its robust design and programmable nature make it a versatile component for a variety of automotive security applications.

Technical Specifications:

  • Operating Frequency: 125 kHz
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: PG-SSOP-28

The ATA5275-PGPI from Microchip Technology represents a blend of performance, reliability, and security, making it a top choice for automotive manufacturers looking to enhance vehicle security systems with cutting-edge technology.

You May Also Be Interested in

NXP / Nexperia
Lowest to $27.8572
STMicroelectronics
Need more? Email Us
NXP / Nexperia
RFID, RF Access, Monitoring ICs RoHS
Lowest to $1.4553
FUDAN MICRO
ISO 14443A,ISO 14443B I2C,SPI,UART QFN-32-EP(5x5) RFID, RF Access, Monitoring ICs RoHS
Lowest to $0.3202
STMicroelectronics
IC NFC/RFID TAG 64KB EEPROM 8SOI
Lowest to $1.4476
NXP / Nexperia
Lowest to $15.6687
Others
UHF RFID SINGLE CHIP READER EPC CLASS1 GEN2 COMPATIBLE
Lowest to $71.6418
EM Microelectronic
Lowest to $14.3382
Texas Instruments
LF READER IC
Lowest to $5.6754

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess