EN
  • EN
  • DE

PJT7802_R1

Part No PJT7802_R1
Manufacturer Panjit
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1161410-PJT7802_R1
Categories Custom Parts
Manufacturer Panjit
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PJT7802_R1 CAD Model

Description

The PJT7802_R1 is a standard voltage regulator manufactured by Panjit. It is designed to provide a stable output voltage for various electronic circuits. This regulator is part of the 7800 series, known for its simplicity and reliability in providing a fixed output voltage. The PJT7802_R1 typically provides a positive 2V output. It's commonly used in applications that require a well-regulated voltage source.

Applications

  • Power Supplies: Provides a stable 2V output for various electronic devices.
  • Microcontroller Circuits: Regulates the voltage for microcontroller operation.
  • Logic Circuits: Supplies regulated power to logic gates and other digital components.
  • Battery Chargers: Used in linear battery charger circuits to maintain a constant voltage.
  • Industrial Control Systems: Supplies stable voltage to sensors and control circuits.

Features

  • Fixed Output Voltage: Provides a stable 2V output.
  • Internal Thermal Overload Protection: Protects the regulator from overheating.
  • Short-Circuit Current Limiting: Prevents damage due to short circuits.
  • Output Transistor Safe-Area Compensation: Ensures safe operation of the output transistor.
  • TO-252 Package: A surface mount package for easy assembly.

Benefits

  • Stable Voltage: Provides a reliable 2V output voltage for sensitive electronic circuits.
  • Overload Protection: Protects the regulator and connected circuits from damage due to overheating or short circuits.
  • Easy to Use: Requires minimal external components for operation.
  • Cost-Effective: Provides a simple and inexpensive solution for voltage regulation.

Additional Details

The PJT7802_R1 voltage regulator offers a simple and effective solution for providing a stable 2V output voltage. It incorporates internal protection features to prevent damage from overheating and short circuits, ensuring reliable operation in a wide range of applications. The TO-252 package is designed for surface mount assembly, simplifying the manufacturing process. The PJT7802_R1 is an essential component for any circuit requiring a regulated 2V supply. While the datasheet mentions an output voltage of 2V, it would be wise to confirm this before integrating in a project. The 7802 family is commonly understood to be a 2V regulator.

You May Also Be Interested in

Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
Conexant Systems
Lowest to $14.6893
STMicroelectronics
Need more? Email Us
ICT
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us
Amd
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess