EN
  • EN
  • DE

RB491DT/R

Part No RB491DT/R
Manufacturer Panjit
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOT-23
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 755911-RB491DT/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB491DT/R CAD Model

Description

The RB491DT/R is a Schottky Barrier Diode manufactured by Panjit. This diode is designed for high-speed switching applications and features a low forward voltage drop. It is commonly used in various electronic circuits for rectification, clamping, and protection purposes.

Applications:

  • DC-DC Converters: Used as a rectifier in DC-DC converter circuits.
  • Switching Power Supplies: Provides efficient rectification in switching power supplies.
  • Reverse Polarity Protection: Protects circuits from damage due to reverse polarity connections.
  • Clamping Diodes: Clamps voltage levels to protect sensitive components.
  • Free-Wheeling Diodes: Used in inductive circuits to prevent voltage spikes.

Features:

  • Schottky Barrier Diode: Offers fast switching speeds and low forward voltage drop.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Small Package: Compact size allows for integration into space-constrained applications.
  • Low Reverse Leakage Current: Minimizes reverse current leakage.

Benefits:

  • Improved Efficiency: Low forward voltage drop enhances the efficiency of circuits.
  • Fast Switching Speeds: Enables high-speed switching in various applications.
  • Enhanced Reliability: High surge current capability ensures robust operation.
  • Compact Design: Small package allows for integration into miniaturized devices.
  • Protection Against Reverse Polarity: Prevents damage from incorrect power supply connections.

Additional Details:

The RB491DT/R is typically packaged in a SOD-323 package. It is designed for surface-mount applications. The diode is characterized by its forward voltage, reverse voltage, and forward current ratings. The operating temperature range is typically from -55°C to +125°C. It is important to consider the power dissipation and thermal resistance when designing the circuit to ensure proper operation. The suffix "/R" typically indicates the tape and reel packaging for automated assembly. Schottky diodes are generally more sensitive to reverse voltage spikes than standard silicon diodes, so care must be taken in circuit design to ensure that the reverse voltage rating is not exceeded. The device is ideal for applications requiring efficient and high-speed rectification.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3262 $58.1550
61+ $1.9081 $116.3941
94+ $1.8492 $173.8248
130+ $1.7891 $232.5830
168+ $1.7290 $290.4720
224+ $1.5512 $347.4688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess