EN
  • EN
  • DE

RS1010FL-S

Part No RS1010FL-S
Manufacturer Panjit
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panjit
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835775-RS1010FL-S
Ultra Librarian 3D Model Ultra Librarian RS1010FL-S CAD Model

Description

The RS1010FL-S is a fast recovery rectifier offered by Panjit. It's engineered for applications demanding rapid switching and efficient rectification. The 'FL' designates a Flat Lead package, promoting better heat dissipation and solder joint reliability compared to standard packages. This makes it suitable for demanding environments.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-frequency inverters
  • Freewheeling diodes in motor control circuits
  • DC-DC converters

Features:

  • Fast recovery time: Minimizes switching losses and improves efficiency in high-frequency applications.
  • Flat lead package: Enhances heat dissipation and solder joint strength.
  • High forward surge current capability: Withstands transient voltage spikes, providing increased reliability.
  • Low forward voltage drop: Reduces power dissipation and contributes to higher overall efficiency.
  • RoHS compliant: Complies with environmental regulations restricting hazardous substances.

Benefits:

  • Improved efficiency: Reduced switching losses due to fast recovery time lead to better energy efficiency.
  • Enhanced thermal performance: The flat lead package facilitates efficient heat removal, allowing for higher operating currents.
  • Increased reliability: High surge current capability and robust package design contribute to a longer product lifespan.
  • Compact design: Enables smaller and more densely populated circuit boards.
  • Improved solder joint reliability due to flat lead design

Additional Details:

The RS1010FL-S's key electrical parameters include its peak reverse voltage (VRRM), average forward current (IF(AV)), and reverse recovery time (trr). These parameters should be carefully considered when selecting the diode for a specific application. The flat lead package provides a larger surface area for heat dissipation compared to standard packages, allowing for higher operating currents without exceeding the maximum junction temperature. The specific dimensions of the package should be consulted for proper PCB layout design. The datasheet will provide the exact values for VRRM, IF(AV), and trr, as well as other important electrical and thermal characteristics. Proper thermal management is crucial for ensuring the long-term reliability of the RS1010FL-S. Adhering to the manufacturer's recommended operating conditions and thermal considerations will maximize the diode's performance and lifespan.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess