EN
  • EN
  • DE

RS1AT/R13

Part No RS1AT/R13
Manufacturer Panjit
Catalog OEM Parts (O - R)
Description Diode Switching 50V 1A 2-Pin SMA T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089013-RS1AT/R13
Categories OEM Parts(O-R)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RS1AT/R13 CAD Model

Description

The RS1AT/R13 is a surface mount rectifier diode manufactured by Panjit. It is designed for applications where efficient AC to DC conversion is needed. This diode is commonly used in power supplies, adapters, and other electronic devices that require reliable rectification in a compact form factor.

Applications

  • Power Supplies
  • Adapters
  • DC-DC Converters
  • Freewheeling Diode in Inductive Loads
  • General-Purpose Rectification

Features

  • Surface Mount Package: Allows for automated assembly and high-density board layouts.
  • High Surge Current Capability: Withstands transient voltage spikes and surges.
  • Low Forward Voltage Drop: Enhances efficiency by minimizing power loss.
  • High Reliability: Ensures long-term stable performance.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Efficient Rectification: Converts AC to DC with minimal power loss.
  • Compact Size: Saves board space in miniaturized electronic devices.
  • Enhanced Durability: Handles surge currents, improving circuit protection.
  • Easy Assembly: Simplifies the manufacturing process due to its surface mount design.
  • Environmentally Friendly: Compliant with RoHS standards, minimizing environmental impact.

Additional Details

The RS1AT/R13 has specific electrical characteristics including a maximum repetitive reverse voltage (VRRM), which indicates its ability to block reverse voltage without breaking down. The forward current (IF) rating specifies the maximum continuous forward current the diode can handle. The surge current (IFSM) rating defines its capability to withstand non-repetitive, high-current surges. The operating temperature range specifies the acceptable ambient temperature for reliable operation. For precise specifications, refer to the manufacturer's datasheet. The low forward voltage drop contributes to its efficiency.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess