The RS1MWG_R1_00001 is a surface-mount rectifier from Panjit Semiconductor. This device is designed for efficient AC to DC conversion in a variety of applications. Its compact size and robust construction make it suitable for automated assembly and reliable performance.
Applications:
- General purpose rectification
- Freewheeling diode in inductive circuits
- Reverse polarity protection
- AC adapters and power supplies
- LED lighting applications
Features:
- Surface Mount Package
- Glass Passivated Chip Junction
- Low Forward Voltage Drop
- High Surge Current Capability
- High Reliability
- RoHS Compliant
Benefits:
- Efficient AC to DC conversion reduces power loss.
- Compact size saves board space.
- High surge current capability provides protection against voltage spikes.
- Surface mount design allows for automated assembly, reducing manufacturing costs.
- RoHS compliance ensures environmental friendliness.
Technical Specifications:
The RS1MWG is characterized by a low forward voltage drop, typically around 0.7V, which contributes to improved efficiency. It can handle a significant surge current, providing robustness against transient voltage events. Its glass-passivated junction ensures high reliability and stability over a wide range of operating temperatures. The device is typically rated for a repetitive peak reverse voltage of 1000V and an average forward current of 1A. The package is typically a standard SMA/DO-214AC.