The SB10100F is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for high-efficiency rectification and fast switching applications.
Applications:
- Switching power supplies
- High frequency inverters
- DC-DC converters
- Freewheeling diodes
- Polarity protection applications
Features:
- High surge current capability
- Low forward voltage drop
- High reliability
- High switching speed
- RoHS compliant
Benefits:
- Improved efficiency in power conversion
- Reduced power loss and heat generation
- Enhanced system reliability
- Compact design due to efficient performance
- Environmentally friendly due to RoHS compliance
Specifications:
The SB10100F has a maximum repetitive peak reverse voltage of 100V and a maximum average forward rectified current of 10A. Its forward voltage is typically around 0.85V at 5A forward current. It features a surge overload rating of 150A. The operating junction temperature range is -55°C to +150°C. This device is typically available in a TO-220AB package.
The Schottky Barrier Rectifier construction results in low forward voltage drop, minimizing power loss and improving efficiency in various applications. The fast switching speed is crucial for high-frequency circuits, preventing reverse recovery issues and enabling efficient operation of switching power supplies and converters. Its robust design ensures reliable performance under high surge conditions.