EN
  • EN
  • DE

SB5150-F17

Part No SB5150-F17
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188577-SB5150-F17
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SB5150-F17 CAD Model

Description

The SB5150-F17 is a Schottky Barrier Rectifier manufactured by Panjit. Designed for high-efficiency rectification and fast switching speeds, it is suitable for use in various power management applications, particularly where low forward voltage drop is critical.

Applications:

  • Switching Power Supplies (SMPS): Used as a rectifier in the secondary side to efficiently convert AC voltage to DC voltage at high frequencies.
  • DC-DC Converters: Employed to convert DC voltage levels with high efficiency and minimal power loss.
  • Freewheeling Diode: Protects inductive loads from voltage spikes in circuits such as motor drivers and relay circuits.
  • Reverse Polarity Protection: Protects electronic circuits from damage due to incorrect power supply polarity.
  • Solar Power Systems: Used in solar charge controllers and inverters for efficient voltage rectification.

Features:

  • Low Forward Voltage Drop: Reduces power loss and improves overall efficiency.
  • High Surge Current Capability: Withstands high current surges, enhancing reliability in demanding applications.
  • High-Frequency Operation: Supports fast switching speeds for high-frequency power conversion.
  • High Reliability: Robust design ensures dependable performance even in harsh operating conditions.
  • RoHS Compliant: Environmentally friendly, compliant with Restriction of Hazardous Substances directives.

Benefits:

  • Improved Efficiency: Minimizes power dissipation due to its low forward voltage drop, improving overall system efficiency.
  • Enhanced Reliability: Withstands transient surges, protecting the device from potential damage.
  • Reduced Heat Generation: Lower power dissipation results in less heat generation, simplifying thermal management.
  • Compact Design: Suitable for space-constrained applications due to its small footprint.
  • Cost-Effective: Provides a balance of performance and price, making it a competitive choice for various applications.

Additional Details:

The SB5150-F17 has a maximum repetitive peak reverse voltage of 150V and a maximum average forward rectified current of 5A. It typically has a forward voltage drop of approximately 0.85V at 5A. The operating junction temperature range is -65°C to +150°C. Specific package details would need to be confirmed via the datasheet but is often a TO-220AC.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess