EN
  • EN
  • DE

SBA130CS-R1-00001

Part No SBA130CS-R1-00001
Manufacturer Panjit
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panjit
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836739-SBA130CS-R1-00001
Ultra Librarian 3D Model Ultra Librarian SBA130CS-R1-00001 CAD Model

Description

The SBA130CS-R1-00001 is a Schottky Barrier Rectifier manufactured by Panjit. This device is designed for high-efficiency rectification and low forward voltage drop, which makes it an excellent choice for applications where minimizing power loss and heat dissipation is crucial. Its fast switching speed also contributes to its suitability for high-frequency circuits.

Applications:

  • DC-DC Converters
  • Switching Mode Power Supplies (SMPS)
  • Freewheeling Diodes
  • Reverse Polarity Protection
  • Portable Devices

Features:

  • Low Forward Voltage Drop
  • High Surge Current Capability
  • High-Efficiency Rectification
  • Fast Switching Speed
  • Surface Mount Package
  • RoHS Compliant

Benefits:

  • Improved Efficiency: The low forward voltage drop minimizes power loss, increasing the overall efficiency of the system.
  • Reduced Heat Dissipation: Less heat generation allows for more compact and thermally efficient designs.
  • Enhanced Reliability: High surge current capability ensures robustness against transient voltage spikes and overcurrent conditions.
  • Space Saving: The surface mount package allows for efficient use of PCB space.
  • Environmentally Friendly: RoHS compliant, ensuring it meets environmental regulations.

Additional Details:

The SBA130CS-R1-00001 typically has a forward current rating of 1 Ampere and a reverse voltage rating of 30 Volts. It usually comes in a SMA (DO-214AC) package. The fast switching speed enables its use in high-frequency switching circuits without significant switching losses. Its low forward voltage drop helps in reducing power consumption and improving overall system efficiency. The diode is designed for automated assembly processes, facilitating high-volume manufacturing. It offers stable electrical characteristics over a wide range of operating temperatures. The robust construction of the device guarantees reliable performance in demanding environments. Its compact size allows for integration into densely populated circuit boards. The SBA130CS-R1-00001 is well-suited for applications requiring efficient power conversion and reliable operation.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1455 $50.1975
840+ $0.1194 $100.2960
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,315+ $0.1082 $250.4830
3,095+ $0.0970 $300.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,728 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess