The SS1040 T/R is a surface-mount Schottky Barrier Rectifier manufactured by Panjit. This diode is designed for high-efficiency rectification with low forward voltage drop and high surge current capability. It's ideal for applications requiring fast switching speeds and minimal power loss.
Applications
- Switching power supplies
- Freewheeling diodes
- Polarity protection
- DC-DC converters
- High frequency inverters
Features
- Low forward voltage drop
- High surge current capability
- High reliability
- Fast switching speed
- Surface mount package
- RoHS compliant
Benefits
- Improved efficiency in power conversion circuits
- Reduced power loss and heat generation
- Extended lifespan and reliability of electronic devices
- Simplified PCB assembly due to surface mount design
- Environmentally friendly due to RoHS compliance
Specifications
The SS1040 T/R features a maximum repetitive peak reverse voltage of 40V and a maximum average forward rectified current of 1.0A. Its peak forward surge current is 30A. The typical forward voltage drop at 1.0A is 0.5V. The operating junction temperature ranges from -65°C to +125°C. It is packaged in a standard SMB (DO-214AA) surface mount package. The device offers fast reverse recovery time, contributing to its high-speed switching performance. The low forward voltage drop minimizes power dissipation, making it suitable for energy-efficient designs. The robust construction ensures high reliability in demanding applications.