EN
  • EN
  • DE

SS30100HE

Part No SS30100HE
Manufacturer Panjit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1623+Rohs
Reference case SOD123
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 734672-SS30100HE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS30100HE CAD Model

Description

The SS30100HE is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for high-efficiency, fast switching, and low forward voltage drop applications. This diode is commonly used in power supplies, inverters, and other high-frequency circuits.

Applications:

  • Switching Mode Power Supplies (SMPS): Used as a rectifier in the secondary side for efficient power conversion.
  • Inverters: Employed in solar inverters, UPS (Uninterruptible Power Supplies), and motor inverters.
  • DC-DC Converters: Used for voltage rectification and regulation in various DC-DC converter topologies.
  • Freewheeling Diodes: Used to protect inductive loads by providing a path for current when the switch is turned off.
  • Polarity Protection: Used to prevent damage from reverse polarity connections.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high current surges without damage.
  • High Switching Speed: Enables fast switching operation, reducing switching losses.
  • High Reliability: Designed for robust and reliable performance in demanding applications.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.
  • Low Reverse Leakage Current: Minimizes power loss due to reverse current flow.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power dissipation and improves overall system efficiency.
  • Enhanced Reliability: High surge current capability and robust design ensure reliable operation.
  • Reduced Heat Dissipation: Low forward voltage drop and low reverse leakage current minimize heat generation.
  • Compact Design: Small package size allows for compact and space-saving designs.
  • Faster Switching Speeds: Allows for higher frequency operation and reduced switching losses.

Technical Specifications:

The SS30100HE has a maximum repetitive peak reverse voltage (VRRM) of 100V. The average forward current (IF(AV)) is 3.0A. The forward voltage (VF) is typically around 0.75V at 3.0A. The peak surge forward current (IFSM) is 80A. It is commonly available in DO-27 package.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1294 $58.2300
1,090+ $0.1063 $115.8670
1,690+ $0.1028 $173.7320
2,330+ $0.0993 $231.3690
3,015+ $0.0959 $289.1385
4,000+ $0.0866 $346.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,700 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess