EN
  • EN
  • DE

SV5100-AU

Part No SV5100-AU
Manufacturer Panjit
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panjit
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839216-SV5100-AU
Ultra Librarian 3D Model Ultra Librarian SV5100-AU CAD Model

Description

The SV5100-AU is a transient voltage suppressor (TVS) diode manufactured by Panjit. It is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). TVS diodes quickly clamp overvoltage transients to a safe level, safeguarding downstream circuitry.

Applications

  • Automotive Electronics: Protects sensitive automotive electronic control units (ECUs) and sensors from voltage transients caused by inductive switching, load dumps, and ESD.
  • Industrial Control Systems: Safeguards industrial controllers, PLCs, and other automation equipment from voltage surges caused by motor switching and power line disturbances.
  • Telecommunications Equipment: Protects communication lines and network interfaces from lightning strikes and ESD.
  • Consumer Electronics: Shields sensitive components in mobile phones, tablets, and laptops from ESD events.
  • Power Supplies: Guards power supply circuits from overvoltage conditions.

Features

  • Fast Response Time: Quickly clamps overvoltage transients.
  • Low Clamping Voltage: Limits the voltage surge to a safe level for protected components.
  • High Surge Capability: Withstands high surge currents without damage.
  • Low Leakage Current: Minimizes current leakage in normal operating conditions.
  • Small Package Size: Compact design allows for easy integration into space-constrained applications.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage caused by voltage surges and ESD, improving overall system reliability.
  • Reduced Downtime: Prevents equipment failure due to voltage transients, minimizing downtime and maintenance costs.
  • Improved Product Safety: Safeguards users from potential hazards associated with electrical surges.
  • Extended Equipment Life: Protects equipment from premature failure caused by voltage stress.
  • Compliance with Industry Standards: Meets relevant industry standards for surge protection.

Additional Details

The SV5100-AU has a standoff voltage of 5.0V, indicating the maximum voltage the diode can withstand without clamping. Its breakdown voltage is the voltage at which the diode starts to conduct significantly, and the clamping voltage is the maximum voltage the diode will allow to pass through during a surge event. The peak pulse power is the maximum power the diode can dissipate during a surge. This component is designed for surface mount technology (SMT). The operating temperature range is wide, allowing for applications in harsh environments. The SV5100-AU is crucial for protecting sensitive electronics from damaging voltage transients, ensuring reliable performance and long service life.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess