EN
  • EN
  • DE

2N80L-TM3-R

Part No 2N80L-TM3-R
Manufacturer UTC
Catalog Hard To Find
Description 2A, 800V N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1124267-2N80L-TM3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N80L-TM3-R CAD Model

Description

The 2N80L-TM3-R is a Power MOSFET from UTC (Unisonic Technologies Co., Ltd.). It is an N-channel enhancement mode MOSFET designed for high-voltage, high-speed switching applications, such as power supplies, adapters, and lighting systems. Its key features contribute to efficient power conversion and reliable operation.

Applications

  • Switch-Mode Power Supplies (SMPS)
  • AC-DC Adapters
  • DC-DC Converters
  • Electronic Ballasts for Lighting
  • Power Factor Correction (PFC) circuits

Features

  • N-Channel Enhancement Mode MOSFET
  • High Voltage (typically 800V)
  • Low On-Resistance (RDS(on)) minimizes conduction losses
  • High Switching Speed reduces switching losses
  • Avalanche Energy Rated for robustness
  • TO-220 or similar package for efficient heat dissipation

Benefits

  • Improved Efficiency in Power Conversion
  • Reduced Heat Generation for cooler operation
  • Increased Power Density for smaller designs
  • Enhanced System Reliability through robust design
  • Simplified Circuit Design with easy gate drive

Additional Details

The 2N80L-TM3-R is optimized for applications requiring high-efficiency power conversion. The 'L' designation often signifies a lower gate charge, leading to faster switching speeds and reduced losses. The RDS(on) value is a critical parameter for assessing conduction losses, while the gate charge (Qg) impacts switching losses. The avalanche energy rating ensures that the MOSFET can withstand voltage transients without failure. It is crucial to consult the datasheet for precise specifications, including gate threshold voltage (VGS(th)), drain current (ID), and power dissipation (PD). Proper thermal management is vital for maintaining the device's reliability when operating at high power levels. The 'TM3-R' suffix likely denotes a specific packaging or manufacturing variation; consulting the datasheet is essential for definitive confirmation.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess