EN
  • EN
  • DE

SVT15120U

Part No SVT15120U
Manufacturer Panjit
Catalog Electronic Wholesale
Description EXTREME LOW VF SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1262676-SVT15120U
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVT15120U CAD Model

Description

The SVT15120U is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for applications where efficient rectification and fast switching are required, such as in power supplies, DC-DC converters, and high-frequency inverters. The device offers a combination of low forward voltage drop and high surge current capability, making it suitable for demanding electronic circuits.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • DC-DC Converters
  • High-frequency inverters
  • Freewheeling diode applications
  • Polarity protection

Features:

  • Low forward voltage drop, minimizing power loss
  • High surge current capability, ensuring robustness
  • Fast switching speed, enabling efficient high-frequency operation
  • Surface mount package (TO-277A/SMPC), facilitating automated assembly
  • RoHS compliant, adhering to environmental regulations

Benefits:

  • Improved energy efficiency in power conversion systems
  • Enhanced system reliability due to surge protection
  • Reduced heat dissipation, contributing to cooler operation
  • Compact design, allowing for smaller and lighter devices
  • Compliance with environmental standards, promoting sustainability

Additional Details:

The SVT15120U typically features a repetitive peak reverse voltage (VRRM) of 120V and a forward current (IF) of 15A. The forward voltage drop (VF) is designed to be low for efficient operation. The device is packaged in a TO-277A/SMPC surface-mount package, optimized for automated assembly processes. Operating junction temperature ranges from -55°C to +150°C. This Schottky rectifier is designed to provide efficient rectification and protection. The low forward voltage drop contributes to higher overall efficiency, reducing power consumption and heat generation. The fast switching speed makes it ideal for high-frequency applications where minimizing switching losses is critical. The robust surge current capability ensures that it can withstand transient voltage spikes, preventing damage to the circuit. It's designed for automated assembly, further improving manufacturing efficiency. Proper thermal management is essential to maintain reliable operation, especially at higher currents. Designers should consult the datasheet for detailed specifications and application guidelines. The SVT15120U is a suitable choice for modern power electronics applications requiring efficient and dependable performance. The device's characteristics are designed to meet the stringent requirements of modern electronic circuits, ensuring reliable operation under various conditions.

You May Also Be Interested in

Atmel
Lowest to $8.5447
Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Panasonic
Lowest to $26.8133
Linear Technology
Lowest to $9.1303
STMicroelectronics
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Intersil Corporation
Lowest to $5.0142

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5715 $59.4295
31+ $3.7514 $116.2934
48+ $3.6336 $174.4128
66+ $3.5170 $232.1220
85+ $3.3992 $288.9320
114+ $3.0480 $347.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess