EN
  • EN
  • DE

SX34 T/R

Part No SX34 T/R
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 195119-SX34 T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SX34 T/R CAD Model

Description

The SX34 T/R, manufactured by Panjit, is a transient voltage suppressor (TVS) diode specifically engineered to safeguard sensitive electronic components from harmful voltage transients. These transients can arise from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surges. The 'T/R' designation indicates the device is supplied on tape and reel, facilitating automated assembly processes.

Applications

  • Consumer Electronics: Protection of I/O ports and power lines in smartphones, tablets, and other mobile devices.
  • Automotive Electronics: Safeguarding sensitive electronic control units (ECUs) and sensors in automotive systems.
  • Industrial Equipment: Protecting communication interfaces and control circuitry in industrial environments.
  • Telecommunications: Providing surge protection for telecommunication lines and network equipment.
  • Medical Devices: Ensuring the reliable operation of medical equipment by protecting against transient voltage surges.

Features

  • Unidirectional TVS Diode: Designed to protect against positive voltage transients.
  • Low Clamping Voltage: Limits the voltage across the protected circuit during transient events.
  • Fast Response Time: Rapidly responds to transient voltages, minimizing the risk of damage.
  • Low Leakage Current: Minimizes power consumption during normal operation.
  • Surface Mount Package: Facilitates automated assembly and reduces board space requirements.
  • High Surge Capability: Capable of withstanding high surge currents without degradation.

Benefits

  • Improved System Reliability: Enhances the reliability of electronic systems by protecting sensitive components from voltage transients.
  • Reduced Downtime: Minimizes the risk of equipment failure due to ESD, EFT, and lightning, reducing downtime and maintenance costs.
  • Extended Product Lifespan: Prolongs the operational life of electronic devices by protecting them from damaging voltage surges.
  • Enhanced Safety: Provides a safer operating environment for electronic equipment and users.
  • Cost-Effective Protection: Offers a cost-effective solution for protecting valuable electronic components.

Additional Details

The SX34 T/R TVS diode is typically used for protecting circuits operating at 3.3V or similar low voltages. The specific clamping voltage, peak pulse current (Ipp) rating, and other electrical parameters will vary based on the specific part number and application requirements. It is essential to consult the manufacturer's datasheet for detailed specifications. The operating temperature range is generally between -55°C and +150°C, making it suitable for a wide range of operating environments. Compliance with industry standards like IEC 61000-4-2 (ESD) and IEC 61000-4-5 (Surge) is usually specified.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
750+ $0.0774 $58.0500
1,820+ $0.0635 $115.5700
2,780+ $0.0624 $173.4720
3,850+ $0.0601 $231.3850
5,000+ $0.0578 $289.0000
6,670+ $0.0520 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,100 pieces
MOQ: 750 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess