The UF1002CT is a fast recovery rectifier manufactured by Panjit. It is designed for applications requiring efficient rectification and high surge current capability. This device offers a compact solution for power rectification needs.
Applications
- Switching Mode Power Supplies (SMPS)
- Freewheeling diode for inductive loads
- DC-DC converters
- AC-DC rectifiers
- Power inverters
Features
- Fast recovery time (typically around 25ns)
- High surge current capability (up to 60A)
- Low forward voltage drop (typically 0.95V)
- High reliability
- High efficiency
Benefits
- Improved efficiency in power supplies due to fast recovery time, reducing switching losses.
- Enhanced system reliability due to high surge current capability, protecting against voltage spikes.
- Reduced power dissipation due to low forward voltage drop, leading to cooler operation and longer lifespan.
- Compact design allows for integration into smaller electronic devices.
- Stable performance under various operating conditions.
Additional Details
The UF1002CT is typically available in a TO-220AB package. Key specifications include a maximum repetitive peak reverse voltage of 200V and a maximum average forward rectified current of 10A. It operates within a temperature range of -65°C to +150°C. The forward voltage is typically around 0.95V at 10A, and the reverse recovery time is approximately 25ns. The device is designed to withstand high surge currents, making it suitable for demanding applications.