EN
  • EN
  • DE

UF1640FCT

Part No UF1640FCT
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 387298-UF1640FCT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UF1640FCT CAD Model

Description

The UF1640FCT is a fast recovery rectifier diode manufactured by Panjit. This diode is designed for efficient power rectification in high-frequency applications. It features a fast reverse recovery time and low forward voltage drop, which reduces switching losses and enhances overall efficiency. The UF1640FCT comes in a TO-220 package and is suitable for various switching power supplies and converters.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • DC-DC Converters
  • High-Frequency Inverters

Features:

  • Fast Recovery Time: Minimizes switching losses for improved efficiency.
  • Low Forward Voltage Drop: Reduces power dissipation and improves thermal performance.
  • High Surge Current Capability: Provides robustness against transient surges.
  • High Reliability: Ensures stable operation in demanding conditions.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Increased Efficiency: Fast recovery and low forward voltage contribute to higher energy efficiency.
  • Reduced EMI: Fast switching characteristics help minimize electromagnetic interference.
  • Enhanced System Reliability: The robust design ensures stable and long-lasting performance.
  • Simplified Thermal Design: Lower power dissipation eases thermal management requirements.
  • Cost-Effective Solution: Delivers excellent performance at a competitive price point.

Specifications:

The UF1640FCT generally has a reverse voltage rating (VRRM) of 400V and a forward current rating (IF) of 16A. The typical fast recovery time (trr) is around 35ns. The forward voltage drop (VF) is approximately 1.3V at the rated current. The operating junction temperature ranges from -65°C to +175°C. The standard package is a TO-220AB. This rectifier is designed for use in high-speed switching applications where power loss is a critical consideration. The forward surge current is rated at 150A.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess