EN
  • EN
  • DE

PS8101QFN48G

Part No PS8101QFN48G
Manufacturer Parade
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Parade
Win Source Part Number 281385-PS8101QFN48G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS8101QFN48G CAD Model

Description

The PS8101QFN48G, manufactured by Parade Technologies, is a high-performance DisplayPort re-driver designed to enhance signal integrity in various display applications. It is specifically designed to compensate for signal losses that can occur over long cable lengths or through PCB traces. This ensures a clean and reliable display output, even in demanding environments.

Applications

  • Desktop PCs and Laptops: Improves signal quality between the GPU and DisplayPort connector.
  • Docking Stations: Ensures reliable DisplayPort output to external monitors and displays.
  • Graphics Cards: Enhances signal integrity for high-resolution and high-refresh-rate gaming.
  • Motherboards: Provides robust DisplayPort connectivity on the motherboard for integrated graphics solutions.
  • DisplayPort Cables and Adapters: Extends the usable length of DisplayPort cables while maintaining signal quality.
  • Monitors and Displays: Used internally to improve signal reception from DisplayPort inputs.

Features

  • DisplayPort 1.4 Compliant: Supports the latest DisplayPort standards, including HBR3 data rates up to 8.1 Gbps per lane.
  • Adaptive Equalization: Dynamically adjusts equalization settings to compensate for varying signal losses.
  • Low Power Consumption: Optimizes power consumption for use in portable devices and energy-efficient systems.
  • QFN48 Package: Compact QFN48 package for space-constrained applications.
  • Advanced Signal Conditioning: Provides superior signal integrity and jitter reduction for reliable performance.
  • Transparent Re-driver Operation: Operates transparently without altering the underlying DisplayPort protocol, ensuring compatibility.

Benefits

  • Improved Signal Integrity: Reduces signal degradation and ensures a clean, stable display output.
  • Enhanced Display Performance: Supports high resolutions and refresh rates (e.g., 4K, 8K) without signal loss.
  • Extended Cable Reach: Enables the use of longer DisplayPort cables while maintaining signal quality.
  • Reduced Electromagnetic Interference (EMI): Minimizes EMI for cleaner signals and improved system performance.
  • Increased System Reliability: Provides a robust and reliable DisplayPort connection, minimizing display issues.
  • Simplified System Design: Simplifies board layout and reduces the need for complex signal routing techniques.

Additional Details

The PS8101QFN48G is designed for use in a variety of DisplayPort applications. Its adaptive equalization capabilities automatically adjust to compensate for insertion loss in cables and PCB traces. It supports all DisplayPort link rates up to HBR3 (8.1 Gbps per lane). The device is powered by a single 3.3V supply. The QFN48 package provides a small footprint, making it suitable for densely populated circuit boards. The PS8101QFN48G offers enhanced ESD protection to protect the device from electrostatic discharge events. It is a critical component for ensuring high-quality DisplayPort performance in a wide range of electronic devices. This part is RoHS compliant.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NEC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9418 $58.8360
48+ $2.4140 $115.8720
75+ $2.3389 $175.4175
103+ $2.2626 $233.0478
132+ $2.1876 $288.7632
177+ $1.9612 $347.1324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess