EN
  • EN
  • DE

VT222FCR-ADJ

Part No VT222FCR-ADJ
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 400157-VT222FCR-ADJ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT222FCR-ADJ CAD Model

Description

Introducing the VT222FCR-ADJ, a cutting-edge voltage regulator from Maxim Integrated, designed to deliver high-performance power management solutions for a wide range of applications. This advanced component ensures stable and efficient operation, making it an essential part of any power-sensitive design.

Key Features

  • Adjustable Output Voltage: The VT222FCR-ADJ offers an adjustable output voltage feature, providing designers with the flexibility to set the voltage to the required level for their specific application needs.
  • High Efficiency: With its high-efficiency design, this voltage regulator minimizes power loss and heat generation, thereby enhancing the overall performance and reliability of the end product.
  • Low Dropout: The low dropout (LDO) characteristic of the VT222FCR-ADJ ensures that it can maintain output voltage regulation with a minimal difference between the input and output voltages, which is crucial for battery-operated devices.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, contributing to the safety and longevity of both the regulator and the system it is part of.

Applications

The versatility of the VT222FCR-ADJ voltage regulator makes it suitable for a diverse array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Consumer electronics
  • Telecommunications equipment
  • Industrial control systems
  • Automotive applications

Technical Specifications

The VT222FCR-ADJ boasts an impressive set of technical specifications designed to meet the rigorous demands of modern electronic devices:

  • Adjustable Output Voltage Range: Tailored to application requirements
  • High Output Accuracy: Ensures precise voltage regulation
  • Package Type: Compact and suitable for space-constrained applications
  • Robust Design: Engineered to withstand harsh environments and conditions

Maxim Integrated's commitment to quality and innovation is evident in the VT222FCR-ADJ voltage regulator. By integrating this component into your design, you can achieve a higher standard of power management, ensuring that your products perform reliably and efficiently for the end user.

You May Also Be Interested in

Via
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $0.1178
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9242 $62.3178
21+ $5.6814 $119.3094
32+ $5.5047 $176.1504
44+ $5.3269 $234.3836
57+ $5.1490 $293.4930
76+ $4.6165 $350.8540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess