EN
  • EN
  • DE

PE2202-20

Part No PE2202-20
Manufacturer Pasternack Enterprises, Inc.
Catalog Custom Parts (N - R)
Description Key Specifications, Directionality: Directional, Connector Series: SMA, Connector Gender: Female, Design: Coupler,...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1151985-PE2202-20
Categories Custom Parts
Manufacturer Pasternack Enterprises, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE2202-20 CAD Model

Description

The PE2202-20 is a coaxial cable from Pasternack Enterprises, Inc. It's a high-performance cable designed for various RF and microwave applications. This cable offers excellent electrical characteristics, ensuring minimal signal loss and optimal performance in demanding environments. Pasternack is a well-known manufacturer of RF and microwave components, and the PE2202-20 cable reflects their commitment to quality and reliability.

Applications

  • RF and microwave test setups
  • Interconnects in communication systems
  • Antenna connections
  • Networking equipment
  • Radar systems

Features

  • Low insertion loss, minimizing signal attenuation.
  • High frequency operation, supporting a wide range of applications.
  • Durable construction, ensuring long-term reliability.
  • Shielded design, minimizing EMI/RFI interference.
  • Various connector options available for compatibility with different systems.

Benefits

  • Improved signal integrity and performance in RF and microwave systems.
  • Reduced signal loss, leading to better system efficiency.
  • Enhanced system reliability due to the durable construction.
  • Minimized interference from external sources, ensuring accurate measurements.
  • Flexible connectivity options with various connector choices.

Technical Specifications

The PE2202-20 typically has a frequency range up to several GHz. The impedance is typically 50 Ohms. It often features a double-shielded construction to minimize signal leakage. Common connector types include SMA, N-type, and BNC. Insertion loss will vary with frequency and cable length; refer to the datasheet for specific values. The cable's outer jacket is usually made of a durable material like polyethylene or PTFE. The operating temperature range is specified to ensure proper function across a variety of environmental conditions. Consult the specific datasheet for detailed specifications, including VSWR, power handling capabilities, and dimensions.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
RF Micro Devices
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
PLX
Need more? Email Us
Intel
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess