EN
  • EN
  • DE

PE4135

Part No PE4135
Manufacturer Pasternack Enterprises, Inc.
Catalog Unclassified
Description N Male Right Angle Connector Cla
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Pasternack Enterprises, Inc.
Series *
Package Retail Package
Product Status Active
Standard Package pcs
Win Source Part Number 654061-PE4135
Ultra Librarian 3D Model Ultra Librarian PE4135 CAD Model

Description

The PE4135 from Pasternack Enterprises is a high-performance, single-pole, double-throw (SPDT) RF switch designed for various wireless communication and test and measurement applications. This switch operates over a broad frequency range and provides excellent isolation and low insertion loss.

Applications

  • Wireless communications
  • Test and measurement equipment
  • Radar systems
  • Satellite communications
  • Switch matrices

Features

  • SPDT Configuration
  • Frequency Range: DC to 8 GHz
  • Low Insertion Loss: 0.6 dB typical at 4 GHz
  • High Isolation: 30 dB typical at 4 GHz
  • Fast Switching Speed: 20 ns typical
  • Control Voltage: +3V to +5V
  • Package: 6-Lead SMT

Benefits

  • Versatile Switching: The SPDT configuration allows for flexible signal routing and selection.
  • Improved Signal Integrity: Low insertion loss minimizes signal attenuation, preserving signal strength and quality.
  • Reduced Signal Leakage: High isolation prevents unwanted signal coupling between ports, enhancing system performance.
  • Fast Response Time: Quick switching speed enables rapid signal selection and dynamic system adjustments.
  • Easy Integration: The compact SMT package simplifies board layout and assembly.

Additional Details

The PE4135 SPDT switch utilizes a monolithic silicon-on-insulator (SOI) process to achieve optimal performance. It is designed for both broadband and narrowband applications, and is suitable for use in systems operating from DC to 8 GHz. The switch is controlled by a single control voltage, making it easy to integrate into existing designs. The SMT package is compatible with standard surface mount assembly techniques, reducing manufacturing costs and time. The switch offers a typical insertion loss of 0.6 dB at 4 GHz and isolation of 30 dB at 4 GHz. The switching speed is typically 20 ns. It operates over a temperature range of -40°C to +85°C.

The PE4135 is supplied in a small 6-lead surface-mount package, allowing for high-density circuit designs. The switch requires a positive control voltage to operate, typically between +3V and +5V. This device provides a cost-effective solution for high-performance RF switching applications.

You May Also Be Interested in

Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess