EN
  • EN
  • DE

PE42451

Part No PE42451
Manufacturer Peregrine Semiconductor
Description SP5T Absorptive UltraCMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Peregrine Semiconductor
Win Source Part Number 1236772-PE42451
Manufacturer Homepage www.peregrine-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE42451 CAD Model

Description

The PE42451 is a high-linearity UltraCMOS® SP4T RF switch from Peregrine Semiconductor. This switch is designed for use in a variety of wireless communication systems, offering excellent isolation, low insertion loss, and high power handling capabilities. It is suitable for applications requiring fast switching speeds and minimal signal distortion, making it a versatile component in RF front-end designs.

Applications:

  • Wireless communication systems: Used in cellular base stations, Wi-Fi routers, and other wireless devices.
  • Test and measurement equipment: Implemented in signal generators, spectrum analyzers, and other test instruments.
  • RF front-end designs: Used for signal routing and switching in RF front-end modules.
  • Antenna selection: Selects between different antennas in multi-antenna systems.
  • Filter bank switching: Switches between different filters in filter banks.

Features:

  • SP4T configuration: Single-pole, four-throw switch configuration for versatile signal routing.
  • UltraCMOS® technology: Utilizes Peregrine's UltraCMOS® technology for high performance and reliability.
  • High linearity: Minimizes signal distortion and intermodulation.
  • Low insertion loss: Reduces signal attenuation, improving overall system performance.
  • High isolation: Prevents signal leakage between different switch paths.

Benefits:

  • Improved system performance: High linearity and low insertion loss enhance signal quality.
  • Versatile signal routing: SP4T configuration allows for flexible signal routing options.
  • Reliable operation: UltraCMOS® technology ensures robust and dependable performance.
  • Fast switching speed: Enables rapid signal switching for dynamic applications.
  • Compact design: Saves board space and allows for miniaturization of electronic devices.

Additional Details:

The PE42451 switch is controlled by digital control signals, typically applied to control pins. The switch requires a specific supply voltage for operation, and its performance characteristics are typically specified in its datasheet. The insertion loss, isolation, and return loss are important parameters to consider when selecting the switch for a particular application. The switch's power handling capability should be sufficient for the signal levels being switched. The operating frequency range should be observed to ensure optimal performance. The switch's package style allows for surface mounting, making it easy to integrate into automated assembly processes.

The PE42451 switch is designed to provide high performance and reliability in demanding RF applications. Its UltraCMOS® technology provides excellent linearity and low insertion loss, making it suitable for sensitive signal paths. The high isolation prevents signal leakage, ensuring that unwanted signals do not interfere with the desired signal path. The fast switching speed allows for dynamic signal routing, enabling adaptive systems. The switch's compact size makes it suitable for portable and space-constrained applications. Furthermore, the switch’s ESD (electrostatic discharge) protection helps to prevent damage from electrostatic discharge events.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7320 $61.5160
30+ $3.8831 $116.4930
47+ $3.7618 $176.8046
64+ $3.6394 $232.9216
83+ $3.5181 $292.0023
110+ $3.1543 $346.9730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess