EN
  • EN
  • DE

PE42692DIB-Z

Part No PE42692DIB-Z
Manufacturer Peregrine Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Peregrine Semiconductor
Win Source Part Number 271915-PE42692DIB-Z
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PE42692DIB-Z CAD Model

Description

The PE42692DIB-Z is a high-performance SPDT (Single Pole Double Throw) RF switch from Peregrine Semiconductor, leveraging their UltraCMOS® technology. Designed for various wireless applications, it offers low insertion loss, high isolation, and exceptional linearity. This switch is suitable for applications requiring precise RF signal routing and switching.

Applications

  • Cellular Infrastructure
  • Test and Measurement Equipment
  • RF Signal Routing
  • Filter Bank Switching
  • General Purpose RF Switching

Features

  • SPDT Configuration: Provides versatile signal routing with a single input and two selectable outputs.
  • UltraCMOS® Technology: Utilizes Peregrine's UltraCMOS® process for superior RF performance and reliability.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring maximum signal strength.
  • High Isolation: Offers excellent isolation between the input and output ports, reducing signal leakage.
  • High Linearity: Delivers exceptional linearity performance, minimizing signal distortion.
  • Integrated Driver: Simplifies control interface with integrated driver circuitry.
  • Wide Frequency Range: Operates effectively across a wide range of RF frequencies.
  • Small Form Factor: Available in a compact package for space-constrained applications.

Benefits

  • Improved System Performance: High linearity, low insertion loss, and high isolation contribute to enhanced system performance.
  • Simplified Design: Integrated driver simplifies the design process and reduces component count.
  • Reduced Board Space: Compact package allows for efficient board layout.
  • Enhanced Reliability: UltraCMOS® technology ensures robust and reliable performance.
  • Cost-Effective Solution: Provides a high-performance solution at a competitive price point.

Additional Details

The PE42692DIB-Z typically features an insertion loss of approximately 0.45 dB at 1 GHz and isolation of around 32 dB at the same frequency. The integrated driver allows for direct control from standard CMOS logic. It is packaged in a small DFN package. This switch is well-suited for applications where maintaining signal integrity and minimizing signal distortion are critical requirements.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess