EN
  • EN
  • DE

PE64905MLBB-Z

Part No PE64905MLBB-Z
Manufacturer Peregrine Semiconductor
Catalog RF Misc ICs and Modules
Description RF DTC 100MHZ-3GHZ 10QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Peregrine Semiconductor
Packaging Reel - TR
Status Active
Purpose Digitally Tunable Capacitor
Frequency 100MHz to 3GHz
RF Type General Purpose
Secondary Attributes I2C Interface
Case / Package 10-QFN (2x2)
Win Source Part Number 1087360-PE64905MLBB-Z
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PE64905MLBB-Z CAD Model

Description

The PE64905MLBB-Z is a monolithic phase and amplitude controller (MPAC) from Peregrine Semiconductor. This highly integrated device is designed for beamforming and beamsteering applications in radar and wireless communication systems. It provides precise control over the phase and amplitude of RF signals, enabling accurate and efficient signal manipulation.

Applications

  • Phased array radar systems
  • Wireless communication infrastructure
  • Satellite communication systems
  • Beamforming networks
  • Electronic warfare systems

Features

  • Frequency Range: 2.8 GHz to 3.8 GHz
  • Phase Control: 360° phase coverage with fine resolution
  • Amplitude Control: Wide amplitude range with precise control
  • Low Insertion Loss: Minimizes signal attenuation
  • High Linearity: Ensures minimal signal distortion
  • Digital Control Interface: SPI interface for easy configuration
  • Single Supply Voltage: Simplified power supply requirements

Benefits

  • Precise Beamforming: Enables accurate control of beam direction and shape.
  • Improved System Performance: Enhances signal quality and reduces interference.
  • Simplified Design: Reduces component count and board space.
  • Flexible Configuration: Allows for dynamic adjustment of phase and amplitude.
  • Easy Integration: SPI interface simplifies control and integration with digital systems.

Additional Details

The PE64905MLBB-Z MPAC utilizes Peregrine's UltraCMOS® technology, which provides excellent RF performance, low power consumption, and high reliability. The device features independent control of phase and amplitude, allowing for precise beam steering and shaping. The digital control interface allows for easy programming and configuration of the device, while the low insertion loss ensures minimal signal attenuation. The high linearity ensures minimal signal distortion, preserving signal integrity. The single supply voltage simplifies the power supply design and reduces the overall system cost. The device is packaged in a small form factor, making it suitable for compact system designs. It's suitable for applications requiring high precision and dynamic control of RF signals. It enables adaptive beamforming techniques, improving system performance in dynamic environments. The PE64905MLBB-Z contributes to improved range and data rates in wireless communication systems.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7590 $57.9390
52+ $2.2638 $117.7176
79+ $2.1931 $173.2549
109+ $2.1224 $231.3416
141+ $2.0517 $289.2897
189+ $1.8394 $347.6466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess