EN
  • EN
  • DE

P15C3245SE

Part No P15C3245SE
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 265536-P15C3245SE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P15C3245SE CAD Model

Description

The P15C3245SE is a 8-Bit Bus Switch from Pericom Semiconductor (now Diodes Incorporated). This switch is designed to isolate or connect different buses or data paths in a system. It features low on-resistance and propagation delay, ensuring minimal signal distortion and fast switching speeds.

Applications:

  • Desktop and Laptop Computers: Connecting peripherals and expansion cards.
  • Embedded Systems: Interfacing different modules and peripherals.
  • Networking Equipment: Routing data signals between different network segments.
  • Telecommunications Equipment: Switching signals in communication systems.
  • Test and Measurement Equipment: Connecting different test points and instruments.

Features:

  • 8-Bit Bus Width: Supports 8-bit data transfers.
  • Low On-Resistance: Minimizes signal loss and distortion.
  • Fast Propagation Delay: Enables high-speed switching.
  • Low Power Consumption: Suitable for battery-powered applications.
  • TTL-Compatible Control Inputs: Easy to interface with TTL logic circuits.
  • Wide Operating Voltage Range: Operates from 2.3V to 3.6V.

Benefits:

  • Improved System Performance: Enables efficient data transfer and reduces signal degradation.
  • Increased Flexibility: Allows for dynamic routing of signals.
  • Reduced Board Space: Integrates multiple switching functions into a single device.
  • Simplified Design: Simplifies circuit design and reduces component count.
  • Cost-Effective Solution: Provides a cost-effective way to switch signals.

Additional Details:

The P15C3245SE typically operates from a 3.3V power supply but can operate with voltages ranging from 2.3V to 3.6V. Its low on-resistance ensures that signals pass through the switch with minimal attenuation. The propagation delay is usually in the nanosecond range, allowing for fast switching speeds. The 'SE' suffix likely indicates a specific package type, such as SOIC or TSSOP. Refer to the datasheet for specific electrical characteristics, timing specifications, and package information. Control pins enable or disable the connection between the A and B ports of the switch.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess