EN
  • EN
  • DE

P15C3253QE

Part No P15C3253QE
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 265537-P15C3253QE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P15C3253QE CAD Model

Description

The P15C3253QE is a high-performance differential buffer/driver from Pericom Semiconductor. It is designed to distribute high-speed signals with minimal signal degradation. This device is commonly used in applications requiring reliable signal distribution over various backplanes and interconnects.

Applications:

  • Clock distribution networks in servers and workstations.
  • Backplane driving in telecommunication equipment.
  • Signal repeating and buffering in networking devices.
  • Data transmission in storage systems.
  • High-speed data communication systems.

Features:

  • Low additive jitter: Ensures high signal integrity.
  • Wide bandwidth: Supports high data rates.
  • Differential signaling: Reduces noise and common-mode interference.
  • Low power consumption: Suitable for energy-efficient designs.
  • Output enable control: Allows for flexible system configuration.
  • 3.3V power supply operation: Compatible with standard logic levels.
  • QFN package: Provides a small footprint for space-constrained applications.
  • High impedance inputs: Minimizes loading on the input signal.

Benefits:

  • Improved signal integrity: Reduces bit error rate in high-speed data transmission.
  • Increased system performance: Enables higher clock frequencies and data rates.
  • Reduced power consumption: Extends battery life in portable devices.
  • Simplified system design: Facilitates easy integration into existing systems.
  • Enhanced reliability: Provides stable and consistent performance over a wide range of operating conditions.

Additional Details:

The P15C3253QE typically operates from a 3.3V power supply. The differential inputs and outputs are designed to interface with industry-standard differential signaling protocols, such as LVDS, LVPECL, and HCSL. It is packaged in a QFN (Quad Flat No-Leads) package, which offers excellent thermal performance and a small footprint. The output enable (OE) pin allows for disabling the outputs, providing flexibility in system configuration and power management. The device's low additive jitter and wide bandwidth make it ideal for demanding applications where signal integrity is critical. The specific datasheet should be consulted for definitive electrical characteristics, timing diagrams, and application circuits.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $2.6900

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess