EN
  • EN
  • DE

DDTC114ECA

Part No DDTC114ECA
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description NPN PRE-BIASED SMALL SIGNAL SOT-23 SURFACE MOUNT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1166987-DDTC114ECA
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DDTC114ECA CAD Model

Description

Introducing the DDTC114ECA - A Robust NPN Pre-Biased Transistor

The DDTC114ECA by Diodes Incorporated is a state-of-the-art NPN pre-biased small signal transistor designed for seamless integration into a multitude of electronic circuits. This innovative component is engineered to provide a reliable and efficient performance, making it an ideal choice for space-constrained applications.

Key Features

  • Pre-Biased Configuration: The DDTC114ECA comes with an integrated resistor network, comprising of one 10kΩ base resistor and one 10kΩ resistor between the base and emitter. This pre-biased setup simplifies circuit design by reducing component count, which in turn minimizes the PCB footprint.
  • Surface-Mount Package: Packaged in a compact SOT-23 surface-mount device (SMD), it is perfect for automated assembly processes, and is well-suited for high-density circuit board designs.
  • High Performance: With its built-in biasing resistors, the DDTC114ECA ensures consistent performance and helps to stabilize the transistor against variations in temperature and supply voltage.
  • Energy Efficient: The device is designed for low power consumption, making it an excellent choice for power-sensitive applications.
  • Robustness: It exhibits excellent robustness with a continuous collector current of 100mA and a collector-emitter voltage of 50V, ensuring durability and long-term reliability.

Applications

The DDTC114ECA is versatile and can be used in a variety of applications, including but not limited to:

  • Signal Processing
  • Power Management
  • DC-DC Converters
  • Motor Control Circuits
  • Consumer Electronics
  • Telecommunication Devices

Why Choose the DDTC114ECA?

The DDTC114ECA from Diodes Incorporated is designed to meet the needs of modern electronic devices that require high efficiency, compact design, and reliability. By integrating the biasing resistors, this component simplifies circuit design, which can significantly reduce design time and costs. Its compatibility with high-volume manufacturing and its robustness make it an excellent choice for both prototyping and mass production.

Whether you're designing a simple consumer gadget or a complex industrial system, the DDTC114ECA offers the performance and reliability that engineers need to create products that stand out in today's competitive market.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
810+ $0.0716 $57.9960
1,965+ $0.0589 $115.7385
3,000+ $0.0578 $173.4000
4,170+ $0.0554 $231.0180
5,320+ $0.0543 $288.8760
7,145+ $0.0485 $346.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 810 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess