EN
  • EN
  • DE

AD705KN

Part No AD705KN
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Picoampere Input Current Bipolar Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1136871-AD705KN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD705KN CAD Model

Description

The AD705KN is a high-performance operational amplifier from Analog Devices Inc., designed to offer a perfect blend of precision, low power, and affordability. This operational amplifier is tailored for applications requiring both accuracy and low power consumption, making it an ideal choice for battery-powered instruments and test equipment.

Key Features

  • Low Offset Voltage: The AD705KN boasts an impressive low input offset voltage, which minimizes error in precision applications.
  • Low Input Bias Current: With its low input bias current, this op-amp is well-suited for high-impedance sensor amplification and precise current measurements.
  • High Open-Loop Gain: The high open-loop gain ensures accurate signal amplification with minimal distortion, which is critical for control systems and analog computation.
  • Low Power Consumption: Designed with energy efficiency in mind, the AD705KN operates with low quiescent current, extending the life of battery-powered devices.
  • Wide Power Supply Range: It supports a wide range of power supply voltages, enhancing its versatility across different circuit designs.
  • Stable with High Capacitive Loads: The operational amplifier is stable with capacitive loads, which is essential for applications involving analog filters or integrators.

Applications

The AD705KN is suitable for a wide array of applications. Its precision and low power consumption make it an excellent choice for:

  • Portable medical devices
  • Precision instrumentation
  • Data acquisition systems
  • Analog processors
  • Battery-powered equipment
  • Temperature sensing and control

Product Specifications

The AD705KN comes in a DIP (Dual In-line Package) form factor, which is widely used and easy to integrate into various circuit boards. It operates over a temperature range of -40°C to +85°C, ensuring reliable performance in diverse environments.

Conclusion

Analog Devices Inc.'s AD705KN operational amplifier is a robust, versatile component that offers precision without compromising on power efficiency. Whether it's for professional-grade equipment or hobbyist projects, the AD705KN stands out as a reliable choice for designers who demand performance and durability.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess