EN
  • EN
  • DE

P15C3861Q

Part No P15C3861Q
Manufacturer Pericom
Catalog Custom Parts (N - R)
Description CoC and 2-years warranty / RFQ for pricing
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1204623-P15C3861Q
Categories Custom Parts
Manufacturer Pericom
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P15C3861Q CAD Model

Description

The P15C3861Q is a high-performance differential channel switch manufactured by Pericom (now Diodes Incorporated). This switch is designed to multiplex or demultiplex high-speed differential signals, ensuring signal integrity in demanding applications.

Applications:

  • USB 3.0/3.1/3.2 Switching: Used to switch USB data lines in devices that support multiple USB ports or functionalities.
  • PCIe Gen3/Gen4 Switching: Employed in PCIe systems for routing signals between different endpoints or slots.
  • DisplayPort Switching: Utilized in video systems to switch DisplayPort signals between different sources and displays.
  • MHL/HDMI Switching: Integrated into multimedia devices to switch Mobile High-Definition Link (MHL) or High-Definition Multimedia Interface (HDMI) signals.
  • Notebook Computers and Motherboards: Used for signal routing and switching on motherboards and within notebook computers.

Features:

  • Low Insertion Loss: Minimizes signal attenuation to maintain signal integrity.
  • High Bandwidth: Supports high data rates required by modern interfaces.
  • Low Return Loss: Reduces signal reflections to improve signal quality.
  • Excellent Crosstalk Isolation: Prevents interference between switched channels.
  • Low Power Consumption: Optimizes power efficiency in portable devices.

Benefits:

  • Improved Signal Integrity: Ensures reliable data transmission at high speeds.
  • Enhanced System Performance: Enables flexible signal routing and switching.
  • Reduced Power Consumption: Prolongs battery life in mobile applications.
  • Compact Footprint: Saves board space in densely populated designs.
  • Simplified System Design: Provides a straightforward solution for signal multiplexing and demultiplexing.

Additional Details:

The P15C3861Q features a typical on-resistance in the range of 3 to 5 ohms and is designed to operate with a supply voltage of 3.3V. Its bandwidth often exceeds 5 GHz, making it suitable for high-speed interfaces. Packaging options typically include QFN or similar small-footprint packages. It meets the stringent requirements of various industry standards for signal integrity and power efficiency.

You May Also Be Interested in

Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Intel
Contact for details
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
Need more? Email Us
New Japan Radio
Lowest to $1.3063
QSI
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess