EN
  • EN
  • DE

PI2B4300L

Part No PI2B4300L
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Description 2.5V/3.3V 4-Bit , 3-Port Matrix Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 274215-PI2B4300L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI2B4300L CAD Model

Description

The PI2B4300L from Pericom Semiconductor is a high-speed bidirectional level translator designed for voltage translation in mixed-voltage systems. This device allows seamless communication between circuits operating at different voltage levels, preventing signal degradation and ensuring data integrity.

Applications:

  • Mobile devices: Level translation between application processors and peripherals.
  • Computer systems: Interfacing between different voltage domains on motherboards.
  • Networking equipment: Voltage level shifting for communication interfaces.
  • Consumer electronics: Connecting components with varying voltage requirements.
  • Industrial automation: Enabling communication between sensors, controllers, and actuators.

Features:

  • Bidirectional level translation: Supports data transfer in both directions without external direction control.
  • Wide voltage range: Operates with input/output voltages from 1.65V to 5.5V.
  • High-speed operation: Minimizes signal propagation delay for high-performance systems.
  • Low power consumption: Reduces overall system power requirements.
  • Small package size: Allows for compact designs and space-constrained applications.
  • Ioff support: Provides protection when the device is powered down.
  • Overvoltage tolerant inputs: Enhances robustness and reliability.

Benefits:

  • Simplifies mixed-voltage system design: Eliminates the need for complex level shifting circuitry.
  • Improves signal integrity: Ensures reliable data transmission between different voltage domains.
  • Reduces system cost: Lowers component count and board space requirements.
  • Enhances system performance: Minimizes signal propagation delay for faster data transfer.
  • Increases system reliability: Provides overvoltage protection and Ioff support.

Technical Specifications:

The PI2B4300L typically supports data rates up to several hundred Mbps, depending on the voltage levels and loading conditions. It is available in various package options. Refer to the Pericom datasheet for detailed timing characteristics, power consumption figures, and package dimensions. The device utilizes advanced CMOS technology for optimal performance and efficiency.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Lowest to $35.9055

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess