EN
  • EN
  • DE

PI3B3125WX

Part No PI3B3125WX
Manufacturer Pericom
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Pericom
Win Source Part Number 347867-PI3B3125WX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3B3125WX CAD Model

Description

The PI3B3125WX from Pericom is a high-speed quad bus switch. This device is designed for applications that require minimal signal distortion and propagation delay, ensuring signal integrity in demanding environments. It functions as a versatile switch that can be used to route signals in a variety of digital systems.

Applications:

  • High-speed data routing
  • Bus isolation
  • Signal switching in communication systems
  • Memory interfacing
  • Level translation
  • Portable devices

Features:

  • Low On-Resistance (Ron): Minimizes signal attenuation and insertion loss.
  • High Bandwidth: Supports high-frequency signals without significant degradation.
  • Fast Switching Speed: Ensures quick signal transitions for high-speed performance.
  • Bi-directional Signal Path: Allows data to flow in either direction.
  • Low Power Consumption: Reduces power dissipation, suitable for power-sensitive applications.
  • TTL-Compatible Control Inputs: Simplifies interfacing with standard logic circuits.
  • Small Package Size: Allows for compact designs in space-constrained applications.

Benefits:

  • Improved Signal Integrity: Low on-resistance and high bandwidth maintain signal quality.
  • Increased System Performance: Fast switching speed enables faster data transfer rates.
  • Enhanced Design Flexibility: Bi-directional signal path allows for versatile configurations.
  • Reduced Power Consumption: Low power operation minimizes energy usage.
  • Simplified System Integration: TTL-compatible inputs facilitate easy interfacing.

Additional Details:

The PI3B3125WX operates from a single supply voltage. It is specifically designed to minimize signal reflections and crosstalk, which is crucial in high-speed digital systems. The device is commonly used to switch signals between different sections of a board or to isolate sensitive circuits. Its bi-directional nature makes it suitable for applications where data needs to flow in both directions. The low on-resistance of the switch ensures that the signals pass through with minimal attenuation. The TTL-compatible control inputs make it easy to integrate with a wide range of microcontrollers and microprocessors. The device package is designed for efficient heat dissipation, ensuring stable operation even under high-load conditions. It incorporates ESD protection circuits to guard against electrostatic discharge events. The small package size allows for high-density board layouts, making it suitable for portable and space-constrained applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess