EN
  • EN
  • DE

PI3C3306L

Part No PI3C3306L
Manufacturer Pericom
Description 2.5V/3.3V, High Bandwidth, Hot Insertion, 2-Bit, 2-Port Bus Switch w/ Individual Enables
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Pericom
Win Source Part Number 1237391-PI3C3306L
Manufacturer Homepage www.pericom.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3C3306L CAD Model

Description

The PI3C3306L is a 3.3V, 2-Bit, 2:1 Multiplexer/Demultiplexer Switch manufactured by Pericom. This switch is designed for high-speed signal routing in various applications, particularly where low signal distortion and high bandwidth are required.

Applications

  • Signal Routing
  • Data Multiplexing
  • Signal Isolation
  • I/O Switching
  • Video Switching

Features

  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • High Bandwidth: Supports high-frequency signal transmission.
  • Low Crosstalk: Reduces interference between signals.
  • Fast Switching Speed: Enables rapid signal switching.
  • Operating Voltage: 3.3V

Benefits

  • High Signal Integrity: Maintains signal quality during switching.
  • Improved System Performance: Enhances performance in high-speed applications.
  • Reduced Noise: Minimizes unwanted signal interference.
  • Versatile Switching: Suitable for a wide range of signal routing applications.
  • Compact Design: Small package size allows for easy integration into space-constrained environments.

Additional Details

The PI3C3306L is available in a small footprint package suitable for surface-mount assembly. This switch is commonly used in data communication systems, video routing, and signal multiplexing applications. The device is designed for minimal signal degradation and provides excellent isolation between channels. It is RoHS compliant.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9413 $61.1845
150+ $0.7727 $115.9050
235+ $0.7484 $175.8740
320+ $0.7242 $231.7440
415+ $0.6999 $290.4585
555+ $0.6283 $348.7065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess