EN
  • EN
  • DE
  • IT

PI3EQX6701CZDE

Part No PI3EQX6701CZDE
Manufacturer Pericom
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1169021-PI3EQX6701CZDE
Categories Custom Parts
Manufacturer Pericom
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3EQX6701CZDE CAD Model

Description

The PI3EQX6701CZDE is a high-performance ReDriver from Pericom (now Diodes Incorporated), designed to enhance signal integrity in high-speed serial interfaces such as USB 3.2, PCIe Gen3, and DisplayPort. It compensates for signal attenuation and inter-symbol interference (ISI) introduced by PCB traces, cables, and connectors, ensuring reliable data transmission over longer distances or through lossy channels.

Applications

  • Laptop and desktop computers
  • Servers and workstations
  • Storage devices (e.g., external hard drives, SSDs)
  • Docking stations
  • High-speed data cables

Features

  • Data Rate Support: Supports data rates up to 8 Gbps.
  • Signal Equalization: Adjustable equalization settings to compensate for channel loss.
  • Output Swing Control: Output swing control to optimize signal amplitude.
  • Low Power Consumption: Low power consumption for energy-efficient operation.
  • Automatic Laning: Automatic lane polarity detection and correction.
  • Transparent Operation: Operates transparently without adding significant latency.
  • Pinout: Pinout optimized for easy PCB layout.
  • Package: Small form-factor package.

Benefits

  • Improved Signal Integrity: Enhances signal integrity and reduces bit error rate (BER) in high-speed serial links.
  • Longer Reach: Extends the reach of high-speed signals through lossy channels.
  • Reduced Jitter: Reduces jitter and improves signal quality.
  • Increased System Reliability: Improves system reliability by ensuring robust data transmission.
  • Easy Integration: Easy to integrate into existing designs with minimal changes.

Additional Details

The PI3EQX6701CZDE ReDriver utilizes advanced equalization techniques to compensate for channel losses and ISI. It features adjustable equalization settings, allowing designers to optimize signal performance for specific channel characteristics. The low power consumption makes it suitable for battery-powered devices. The automatic laning feature simplifies system configuration by automatically detecting and correcting lane polarity. This ReDriver is a valuable component for ensuring reliable data transmission in high-speed serial interfaces.

You May Also Be Interested in

Diptronics
Switch Rotary SP16T 16POS Flush Screwdriver 0.025A 24VDC
Lowest to $1.5131
Wuxi
TO-220 MOSFETs ROHS
Lowest to $1.3372
Renesas Electronics America
Lowest to $106.8814
Infineon Technologies
EVAL MA12070 CLASS D AMP / MA12070 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS SWITCH 8 X 1:1 48TSSOP / Bus Switch 8 x 1:1 48-TSSOP
Lowest to $59.1147
TE Connectivity
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Viking Tech
Need more? Email Us
CAL-CHIP ELECTRONICS, INC.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess