EN
  • EN
  • DE

PI3HDMI411ADZBEX

Part No PI3HDMI411ADZBEX
Manufacturer Pericom
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case QFN
Manufacturer Pericom
Manufacturer Homepage www.pericom.com
Win Source Part Number 711664-PI3HDMI411ADZBEX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3HDMI411ADZBEX CAD Model

Description

The PI3HDMI411ADZBEX is a high-performance HDMI level shifter from Pericom (now Diodes Incorporated). It is designed to improve signal integrity and extend the reach of HDMI signals in various applications. This device compensates for signal degradation caused by long cables or board traces, ensuring reliable transmission of high-definition video and audio.

Applications

  • Blu-ray Players
  • Gaming Consoles
  • Set-Top Boxes
  • AV Receivers
  • HDMI Repeaters
  • Display Devices (e.g., TVs, Projectors)

Features

  • HDMI 1.4b compliant.
  • Supports data rates up to 3.4 Gbps per channel.
  • Integrated pre-emphasis and equalization.
  • Automatic input equalization.
  • Low power consumption.
  • ESD protection.
  • TMDS level shifting.

Benefits

  • Improved HDMI signal integrity.
  • Extended HDMI cable reach.
  • Reduced signal jitter and distortion.
  • Enhanced video and audio quality.
  • Simplified system design with integrated features.
  • Lower power consumption for energy-efficient designs.
  • Protection against electrostatic discharge (ESD) events.

Additional Details

The PI3HDMI411ADZBEX incorporates pre-emphasis and equalization circuits to compensate for signal losses and distortions introduced by long cables or board traces. The automatic input equalization feature automatically adjusts the equalization level based on the input signal characteristics, ensuring optimal signal quality. The device supports data rates up to 3.4 Gbps per channel, enabling transmission of high-resolution video and audio signals.

The PI3HDMI411ADZBEX is available in a small surface-mount package, facilitating easy integration into compact electronic devices. It is designed to meet HDMI compliance standards and is suitable for a wide range of HDMI applications. The low power consumption of the device contributes to overall system energy efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Freescale Semiconductor - NXP
Lowest to $4.3657
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1217 $63.6510
70+ $1.7417 $121.9190
105+ $1.6875 $177.1875
145+ $1.6320 $236.6400
185+ $1.5777 $291.8745
245+ $1.4149 $346.6505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 139 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess