EN
  • EN
  • DE

PI3USB102EZLE

Part No PI3USB102EZLE
Manufacturer Pericom
Description USB 2.0 High-Speed (480 Mbps) Switch with 5V Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 1237436-PI3USB102EZLE
Manufacturer Homepage www.pericom.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3USB102EZLE CAD Model

Description

The PI3USB102EZLE is a high-bandwidth USB 2.0 switch designed for switching high-speed data signals in portable and desktop applications. It is manufactured by Pericom (now Diodes Incorporated).

Applications:

  • Cell Phones
  • PDAs
  • Digital Cameras
  • MP3 Players
  • Notebook Computers
  • Desktop Computers

Features:

  • USB 2.0 High-Speed (480Mbps) Switching
  • Low On-Resistance (RON)
  • Low Capacitance
  • Single Supply Operation
  • Low Power Consumption
  • Small Footprint Package
  • ESD Protection

Benefits:

  • Enables switching between multiple USB devices or ports
  • Maintains signal integrity due to low on-resistance and capacitance
  • Reduces power consumption in portable devices
  • Saves board space with its small footprint package
  • Provides ESD protection to prevent damage from electrostatic discharge

Additional Details:

The PI3USB102EZLE is a single-pole, double-throw (SPDT) switch. It is designed to minimize signal attenuation and distortion when switching high-speed USB 2.0 signals. The low on-resistance ensures minimal voltage drop across the switch, while the low capacitance helps to maintain signal integrity. The device operates from a single 3.3V power supply and consumes very little power. It is available in a small package for space-constrained applications. The ESD protection circuitry protects the device against electrostatic discharge events, enhancing system reliability. The datasheet provides detailed specifications on electrical characteristics, switching times, and package dimensions.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5865 $52.7850
210+ $0.4813 $101.0730
325+ $0.4662 $151.5150
445+ $0.4512 $200.7840
575+ $0.4361 $250.7575
770+ $0.3910 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess