EN
  • EN
  • DE

PI5C3126L

Part No PI5C3126L
Manufacturer Pericom
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 4-Bit Bus Switch with Individual Enables
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Pericom
Win Source Part Number 1237530-PI5C3126L
Manufacturer Homepage www.pericom.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI5C3126L CAD Model

Description

The PI5C3126L is a quad CMOS single-pole, double-throw (SPDT) analog switch manufactured by Pericom (now Diodes Incorporated). This switch is designed for high-performance analog and digital signal switching applications. It offers low on-resistance, low capacitance, and high bandwidth, making it suitable for various signal routing and multiplexing tasks.

Applications:

  • Signal Routing: Directing signals to different destinations based on control inputs.
  • Multiplexing/Demultiplexing: Selecting one of multiple input signals or distributing a single input signal to multiple outputs.
  • Analog Signal Switching: Switching analog signals in audio and video applications.
  • Data Acquisition Systems: Used to switch between different sensor inputs.
  • Communication Systems: Used in signal switching for various communication protocols.

Features:

  • Low On-Resistance (RDS(on)): Minimizes signal attenuation and distortion.
  • Low Capacitance: Reduces signal degradation and crosstalk.
  • High Bandwidth: Supports high-speed signal switching.
  • Wide Operating Voltage Range: Allows for use in various systems.
  • Low Power Consumption: Conserves energy in battery-powered applications.

Benefits:

  • Improved Signal Integrity: Low RDS(on) and capacitance ensure minimal signal degradation.
  • Versatile Signal Switching: Can be used for both analog and digital signals.
  • Energy Efficient: Low power consumption makes it suitable for portable devices.
  • Simplified Design: Easy to integrate into various electronic circuits.
  • Compact Size: Available in small packages for space-constrained applications.

Additional Details:

The PI5C3126L is typically available in a small surface-mount package, facilitating efficient assembly and reduced board space. Key specifications include a low on-resistance, a wide bandwidth, and a low capacitance. It operates over a wide voltage range and consumes very little power. Always refer to the datasheet for precise electrical characteristics, timing diagrams, and application guidelines. This switch provides a reliable and efficient solution for a variety of signal switching applications.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess