EN
  • EN
  • DE

PI5C3244L

Part No PI5C3244L
Manufacturer Pericom
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 8-Bit, 2-Port Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Pericom
Win Source Part Number 1237537-PI5C3244L
Manufacturer Homepage www.pericom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI5C3244L CAD Model

Description

The PI5C3244L is a 3.3V Quadruple FET Bus Switch manufactured by Pericom Semiconductor, now Diodes Incorporated. It is designed for low-distortion switching of signals on a data bus.

Applications:

  • Data Bus Switching: Used for switching data signals on a data bus.
  • Memory Interleaving: Implemented in memory interleaving applications.
  • Multiplexing: Used for multiplexing signals.
  • Signal Isolation: Used for isolating signals.
  • Hot Swapping: Can be used in hot swapping applications.

Features:

  • Quadruple Switch: Provides four independent FET switches.
  • Low On-Resistance: Features low on-resistance for minimal signal attenuation.
  • 3.3V Operation: Designed for 3.3V operation.
  • High Bandwidth: Offers high bandwidth for handling high-speed signals.
  • Low Power Consumption: Designed for low power consumption.

Benefits:

  • Minimal Signal Attenuation: Low on-resistance minimizes signal attenuation.
  • High-Speed Performance: High bandwidth supports high-speed signal switching.
  • Low Power Consumption: Low power consumption reduces energy usage.
  • Versatile Switching: Provides versatile switching capabilities.
  • Reliable Switching: Offers reliable switching performance.

Additional Details:

The PI5C3244L operates with a supply voltage of 3.3V. Key specifications include on-resistance, off-capacitance, and bandwidth. Refer to the Pericom/Diodes Incorporated datasheet for detailed specifications, application notes, and package information. This bus switch is often used in computer systems, communication equipment, and other electronic devices where high-speed, low-distortion switching is required. Important parameters include propagation delay, channel-to-channel skew, and operating temperature range. It's designed to minimize signal degradation when switching between different data sources on a shared bus.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess